Products specifications

Reference Date Code 06+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719082-LT1107CS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1107CS8#TR CAD Model

Description

Linear Technology's LT1107CS8#TR Step-Down Switching Regulator

The LT1107CS8#TR is a versatile and efficient step-down switching regulator from Linear Technology, designed to cater to a wide range of power conversion applications. This regulator is housed in an 8-lead SOIC package, making it a compact solution for space-constrained designs. The LT1107CS8#TR is capable of driving a 5V or 3.3V load with excellent power efficiency and thermal performance.

Key Features:

  • Wide Input Voltage Range: The LT1107CS8#TR operates over a broad input voltage range, making it suitable for applications with varying input conditions. It can handle input voltages from 8V to 30V, providing flexibility in system design.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, which can be set from 2.5V to the maximum rated input voltage with the use of external resistors. This feature enables designers to fine-tune the output voltage to meet specific requirements.
  • High Efficiency: With its efficient switch-mode operation, the LT1107CS8#TR minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Low Dropout Operation: It features a low dropout voltage, ensuring continued operation even when the input voltage is close to the output voltage. This is particularly useful in battery-powered applications where maximizing the usage of the available voltage is crucial.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and the overall system against damage from excessive heat.
  • Current Limiting: Built-in current limiting protects the LT1107CS8#TR from overcurrent conditions, contributing to the safety and durability of the application.

Applications:

The LT1107CS8#TR is ideal for a variety of applications, including but not limited to:

  • Portable Devices
  • Automotive Electronics
  • Industrial Power Supplies
  • Telecommunications
  • Battery-Powered Systems

With its robust feature set and compact form factor, the LT1107CS8#TR from Linear Technology is a reliable and efficient solution for designers looking to implement a high-performance step-down voltage regulator in their electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0915 $50.3250
1,335+ $0.0751 $100.2585
2,065+ $0.0728 $150.3320
2,845+ $0.0704 $200.2880
3,675+ $0.0681 $250.2675
4,920+ $0.0610 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,419 pieces
MOQ: 550 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention