Products specifications

Mounting SMD (SMT)
Case / Package DIP
Lead Free Contains Lead
Maximum Operating Temperature 125 °C
Max Power Dissipation 100 W
Min Operating Temperature -40 °C
Number of Pins 14
Output Voltage 20 V
RoHS Non-Compliant
Win Source Part Number 1016774-LT1105IN
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1105IN CAD Model

Description

The LT1105IN is a high-precision instrumentation amplifier designed by Linear Technology to cater to a wide array of applications requiring accurate and stable signal amplification. This versatile component is a staple in the fields of medical instrumentation, industrial process controls, and precision data acquisition systems, where signal integrity is paramount.

Key Features

  • High Precision: The LT1105IN boasts exceptional accuracy with very low input offset voltage and low offset voltage drift, ensuring reliable performance over a range of operating conditions.
  • Low Noise: With its low noise characteristics, it is ideal for amplifying small signals in noisy environments without sacrificing signal quality.
  • Wide Input Range: The device can handle a wide range of input voltages, making it flexible for various applications.
  • Gain Set with External Resistors: Users can set the gain of the amplifier with external resistors, providing customization for specific application needs.
  • Power Supply Flexibility: The LT1105IN operates with dual power supplies, accommodating a variety of power configurations and ensuring compatibility with different system designs.

Applications

The LT1105IN is adept at handling tasks that require precise signal conditioning. It is frequently used in:

  • Medical equipment such as ECG and EEG monitors
  • Industrial control systems
  • Strain gauge amplifiers
  • Transducer interfaces
  • Data acquisition systems

Technical Specifications

Parameter Value Input Offset Voltage Very Low Offset Voltage Drift Minimal Noise Low Input Voltage Range Wide Power Supply Requirements Dual Supplies

For engineers and designers seeking a reliable and precise amplifier, the LT1105IN from Linear Technology is a robust choice that combines performance with versatility, ensuring that your critical measurements are both accurate and consistent.

You May Also Be Interested in

Analog Devices Inc.
IC REG CHARGE PUMP INV 14DFN / PMIC - Voltage Regulators - Linear Switching 1 Output Charge Pump 50kHz ~ 500kHz 14-DFN (4x3)
Lowest to $6.6527
ECAD model for LTC3260EDE#PBF
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AW0SN1B000
Renesas Electronics America
PWM and Triple Linear Power Controller | IC REG QUAD BUCK/LNR SYNC 16SOIC
Lowest to $1.7517
ECAD model for HIP6521CBZ
Analog Devices Inc.
1.5A 5.3V Fixed Buck-boost
Lowest to $7.1057
ECAD model for ADP2505ACBZ53-2-R7
Texas Instruments
4.5- to 18-V Input Voltage, 3-A/1-A/1-A Output Current Triple Synchronous Step-Down Converter With Dual Adjustable 200-mA/100-mA LDOs | IC REG 5OUT BUCK/LNR SYNC 32VQFN
Lowest to $6.2991
ECAD model for TPS65262RHBR
Qorvo US Inc.
3.8-V to 36-V, 3-A synchronous step-down voltage converter 12-VQFN-HR -40 to 125
Lowest to $3.5188
ECAD model for ACT4529YH-T0011
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AE0SN1B000
Qorvo US Inc.
3.8-V to 36-V, 3-A synchronous step-down voltage converter 12-VQFN-HR -40 to 125
Need more? Email Us
ECAD model for ACT4526YH-T
STMicroelectronics
IC REG BUCK ADJ 2A 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $4.9184
ECAD model for A6986TR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention