Product Overview
The LTC3260EDE#PBF is a versatile, high voltage, low noise dual output power supply that includes both a step-up charge pump and a linear regulator. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this IC is designed to provide a compact and efficient power solution for a wide range of applications.
Key Features
- Wide Input Voltage Range: The device operates from a 4.5V to 32V input voltage range, making it compatible with various sources of power.
- Dual Output Voltages: It offers a positive charge pump output and a negative LDO regulator output, which can be adjusted using external resistors.
- Low Noise Operation: The LTC3260EDE#PBF features low noise performance, which is crucial for sensitive applications such as audio and precision instrumentation.
- High Output Current: The charge pump delivers up to 100mA of output current, while the negative LDO can supply up to 50mA.
- Adjustable Frequency: The switching frequency of the charge pump can be adjusted via an external resistor or synchronized to an external clock.
- Thermal Protection: It includes over-temperature protection to ensure the device operates within safe temperature limits.
- Robust Packaging: The product is offered in a 14-lead DFN package, providing a compact solution with excellent thermal performance.
Applications
With its dual outputs and low noise characteristics, the LTC3260EDE#PBF is well-suited for powering noise-sensitive applications such as:
- Portable medical equipment
- Industrial control systems
- Telecommunication infrastructure
- Automotive power supplies
- High-end audio equipment
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the LTC3260EDE#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.
Whether you're designing a sophisticated medical device or a high-performance audio system, the LTC3260EDE#PBF from Analog Devices Inc. provides a flexible, reliable, and efficient power supply solution.