EN
  • EN
  • DE

BCV61

Part No BCV61
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description NPN general purpose double transistor / Trans GP BJT NPN 30V 0.1A 250mW Automotive 4-Pin SOT-143B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234000-BCV61
Popularity Medium
Supply and Demand Status Sufficient
Family Name BCV61
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BCV61 CAD Model

Description

The NXP BCV61 is a high-performance, dual PNP transistor encapsulated in a compact SOT143B surface-mounted device package. This discrete semiconductor product is designed to cater to the demanding requirements of modern electronic circuits, offering a combination of low voltage operation and high current handling capabilities.

Key Features

  • Transistor Configuration: The BCV61 contains two PNP transistors in a monolithic chip, enabling designers to utilize both transistors with closely matched electrical characteristics.
  • Current Handling: Each transistor within the BCV61 is capable of handling continuous collector currents up to 100 mA, making it suitable for a wide range of amplification and switching applications.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Gain Bandwidth Product: With a transition frequency of typically 100 MHz, the BCV61 is ideal for high-speed signal processing applications.

Applications

The NXP BCV61 is versatile and can be used in various applications, including but not limited to:

  • Signal processing
  • Power management circuits
  • Linear amplification stages
  • Switching applications

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The BCV61, like all NXP products, is manufactured to meet the highest industry standards, ensuring stable performance and longevity in the field. This makes the BCV61 a reliable choice for both commercial and industrial applications.

Environmental and Regulatory Compliance

Consistent with NXP's dedication to environmental responsibility, the BCV61 complies with various international standards, including RoHS (Restriction of Hazardous Substances) and Pb-free (Lead-free) directives. This ensures that the product is suitable for use in environmentally sensitive applications and contributes to the global effort of reducing harmful substances in electronics.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4875 $51.1875
250+ $0.4000 $100.0000
390+ $0.3875 $151.1250
535+ $0.3750 $200.6250
690+ $0.3625 $250.1250
925+ $0.3250 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,870 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess