Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 30V
Output Voltage 1.245V
Output Voltage MAX 50V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 19kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780209-LT1108CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1108
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1108CS8#PBF CAD Model

Description

The LT1108CS8#PBF is a versatile and compact voltage converter integrated circuit (IC) from Linear Technology, designed to address a wide range of power supply requirements. This IC is capable of converting a positive input voltage to a corresponding negative output voltage, thus making it an ideal choice for applications requiring an inverting power supply.

Key Features:

  • Wide Input Voltage Range: The LT1108 can operate with an input voltage range from 2V to 12V, making it suitable for various battery-powered and portable devices.
  • High Efficiency: With its switch-mode operation, the LT1108CS8#PBF can achieve efficiencies of up to 85%, reducing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage can be set to any value between -1.25V and -34V, providing flexibility for different application requirements.
  • Low Quiescent Current: The quiescent current is typically 1.3mA, which helps to conserve battery life in portable applications.
  • Fixed Frequency Operation: The IC operates at a fixed frequency of 100kHz, which allows for the use of small, low-cost capacitors and inductors, reducing the overall solution size.
  • Integrated Switch: The device includes a 1A power switch, eliminating the need for external components and simplifying the design process.

Applications:

  • Portable Instruments
  • Medical Devices
  • Battery-Powered Equipment
  • Negative Voltage Generators
  • Operational Amplifier Power Supplies

The LT1108CS8#PBF is enclosed in an 8-lead SOIC package, which provides a compact footprint for space-constrained applications. Its robust design and straightforward pin configuration make it easy to integrate into a variety of circuits without requiring complex layout considerations.

Overall, the LT1108CS8#PBF from Linear Technology is a reliable and efficient solution for designers looking to implement an inverting power supply with minimal external components and design effort.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $0.8443
ECAD model for TPS62095RGTR
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.0976
ECAD model for TPS56C215RNNR
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9784 $55.9136
9+ $11.4695 $103.2255
14+ $11.1111 $155.5554
19+ $10.7526 $204.2994
25+ $10.3942 $259.8550
33+ $9.3190 $307.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention