EN
  • EN
  • DE

FC0H105ZFTBR44

Part No FC0H105ZFTBR44
Manufacturer NEC
Catalog Electric Double Layer Capacitors, Supercaps
Description 6. Rated Specifi cations 6.1 FC Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823175-FC0H105ZFTBR44
Ultra Librarian 3D Model Ultra Librarian FC0H105ZFTBR44 CAD Model

Description

The FC0H105ZFTBR44 is an Electric Double Layer Capacitor (EDLC), also known as a supercapacitor, manufactured by NEC. Supercapacitors are energy storage devices that store energy electrostatically by accumulating ions at the interface between an electrode and an electrolyte. They offer high power density, rapid charge/discharge capabilities, and long cycle life compared to batteries.

Applications

  • Memory backup systems
  • Power assist in portable devices
  • Energy harvesting applications
  • Hybrid vehicles
  • Solar power systems

Features

  • High power density: Delivers rapid bursts of energy, suitable for applications requiring high power output.
  • Long cycle life: Withstands hundreds of thousands or even millions of charge/discharge cycles without significant degradation.
  • Rapid charge/discharge: Can be charged and discharged much faster than batteries.
  • Wide operating temperature range: Functions reliably in a broad range of environmental conditions.
  • Environmentally friendly: Does not contain hazardous materials, making it a more sustainable energy storage solution.

Benefits

  • Reliable backup power: Provides uninterrupted power supply in case of power outages, preventing data loss in critical applications.
  • Extended battery life: Supplements batteries in portable devices, reducing the strain on the battery and extending its overall lifespan.
  • Efficient energy storage: Stores and releases energy efficiently, maximizing the utilization of renewable energy sources.
  • Reduced maintenance costs: Long cycle life and minimal degradation reduce the need for frequent replacements.
  • Improved system performance: Enhances the performance of various electronic devices and systems by providing a reliable and readily available power source.

This supercapacitor is designed for applications requiring high power and long cycle life. It offers a capacitance of 1.0 Farads and a voltage rating of 5.5V. It is commonly used in memory backup systems, power assist applications, and energy harvesting systems. The compact size and robust construction make it suitable for a wide range of operating environments.

Technical Specifications:

  • Capacitance: 1.0 Farads
  • Voltage Rating: 5.5 V
  • Operating Temperature Range: -25°C to +70°C
  • ESR (Equivalent Series Resistance): Typically less than 100 mΩ
  • Termination Style: Through-hole

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP 2.5F 0% +100% 6V T/H
Lowest to $29.1045
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Eaton Bussmann
CAP 3F -10% +30% 5V T/H
Need more? Email Us
Eaton Bussmann
CAP 600F 10% 2.5V T/H
Need more? Email Us
Vishay
CAP 15F -20% +80% 2.8V SMD
Need more? Email Us
Eaton Bussmann
CAP 300F 10% 2.5V T/H
Need more? Email Us
Eaton Bussmann
CAP 600F 10% 2.5V T/H
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess