EN
  • EN
  • DE

RD11M

Part No RD11M
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES 200 mW 3-PIN MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291600-RD11M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD11M CAD Model

Description

The RD11M, manufactured by NEC, is a VHF power MOS FET transistor. It is designed for high-power amplification in the VHF frequency range, typically found in communication systems, radio transmitters, and industrial applications. The RD11M utilizes MOS FET technology to achieve high gain, efficiency, and linearity. Its robust construction and optimized design make it suitable for demanding operating conditions.

Applications

  • VHF power amplifiers in radio communication systems
  • Mobile radio transmitters
  • Base station amplifiers
  • Industrial heating equipment
  • Amateur radio amplifiers

Features

  • High power gain
  • High efficiency
  • Excellent linearity
  • MOS FET structure
  • Low distortion
  • High input impedance
  • RoHS compliant

Benefits

  • Enables efficient and high-performance VHF power amplifiers
  • Reduces power consumption in communication systems
  • Improves signal quality due to low distortion
  • Simplifies amplifier design
  • Increases system reliability

Technical Specifications

The RD11M operates within the VHF frequency range, commonly spanning from 30 MHz to 300 MHz. It is engineered to deliver a power output of approximately 11 Watts, although this value can vary slightly based on specific operating conditions and circuit configuration. The device typically operates at a voltage supply of 12.5V. A high power gain is a key characteristic, generally exceeding 10 dB, facilitating efficient signal amplification. Input impedance is optimized for ease of integration. The operating temperature range extends from -30°C to +85°C. The device package is designed to provide efficient heat dissipation, ensuring consistent performance even under high power loads. The MOS FET structure ensures high efficiency and minimal distortion, contributing to overall signal integrity. It is suitable as a replacement for other VHF power transistors, offering a blend of performance and reliability. Effective heat sinking is crucial for maintaining the device's performance and longevity.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess