Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Audio Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 1dB
Case / Package 20-SO
Win Source Part Number 088955-TDA7309D013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7309D013TR CAD Model

Description

STMicroelectronics TDA7309D013TR Audio Processor

The TDA7309D013TR from STMicroelectronics is a sophisticated audio processor that is designed to cater to the high demands of modern audio applications. This component is a part of the extensive audio IC portfolio that STMicroelectronics offers, known for their reliability and performance. The TDA7309D013TR is particularly well-suited for car radio and Hi-Fi systems, where it provides advanced signal processing capabilities to enhance the audio experience.

This audio processor comes in a compact 28-pin SO package (TDA7309D013TR), which is designed for surface mount technology, making it ideal for streamlined PCB assembly processes. Its small form factor does not compromise its functionality, as it is packed with features that allow for versatile audio system design.

Key features of the TDA7309D013TR include:

  • Three stereo inputs which allow it to receive multiple audio sources.
  • Volume control with a mute function, providing users with the ability to adjust audio levels to their preference or to silence the system entirely.
  • Bass and treble control, enabling the customization of low and high-frequency sound profiles.
  • Loudness function, which compensates for the ear's sensitivity to different frequencies at low volumes, ensuring a balanced sound.
  • Independent speaker control, which allows for the adjustment of sound output for each connected speaker.

With its built-in features, the TDA7309D013TR offers a high degree of flexibility, making it possible to tailor the audio characteristics to fit a wide range of environments and preferences. The device operates over a wide supply voltage range, making it compatible with various power systems. Additionally, it includes protections against short-circuits and over-temperature conditions, ensuring durable and reliable operation even in challenging environments.

For developers and designers, the TDA7309D013TR provides a solution that simplifies the creation of advanced audio systems. Its integration into an audio setup is made easier with the support of application notes and design resources available from STMicroelectronics. Whether for automotive entertainment systems or high-fidelity audio equipment, the TDA7309D013TR stands out as a versatile and high-performing audio processor.

You May Also Be Interested in

Texas Instruments
IC AUDIO TRANSCEIVER 48TQFP / Integrated Digital Audio Interface Receiver and Transmitter
Lowest to $17.6414
ECAD model for DIX4192TPFBRQ1
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $15.2114
ECAD model for TPA5051RSAT
Texas Instruments
IC MODULATOR 64TQFP / 8-Channel Digital Audio PWM Processor
Lowest to $18.4972
ECAD model for TAS5518CPAGR
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $4.5004
ECAD model for STA369BWTR
Microchip Technology
IC DEMOD MONO FM FOR TV 14SOIC
Need more? Email Us
ECAD model for U2861B-MFPY 71
Cirrus Logic Inc.
IC AUDIO TRANSMITTER 28SOIC / 192 kHz Digital Audio Interface Transmitter
Lowest to $9.4956
ECAD model for CS8406-CSZR
Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
Texas Instruments
IC DETECTION SWITCH 16DSBGA / Autonomous Audio Accessory Detection and Configuration Switch
Lowest to $0.7800
ECAD model for TS3A227EYFFR
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3846 $71.5380
70+ $1.9566 $136.9620
105+ $1.8954 $199.0170
145+ $1.8343 $265.9735
185+ $1.7732 $328.0420
245+ $1.5897 $389.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention