EN
  • EN
  • DE

SA572DR2G

Part No SA572DR2G
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPANDOR 2CHAN GAIN 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 22 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 110dB
Case / Package 16-SOIC
Win Source Part Number 126844-SA572DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA572DR2G CAD Model

Description

The SA572DR2G from ON Semiconductor is a versatile, high-performance audio processor that is designed to offer a comprehensive solution for complex audio signal processing tasks. This integrated circuit is well-suited for a variety of applications, including professional audio equipment, high-fidelity sound systems, and advanced communication devices.

Key Features

  • Dual-channel operation: The SA572DR2G is capable of handling two independent audio channels, making it ideal for stereo audio applications.
  • Programmable dynamic range: This audio processor comes with a programmable compressor and expander, allowing for precise control over the dynamic range of audio signals.
  • Low noise and distortion: Designed to preserve audio fidelity, the SA572DR2G boasts low noise and distortion levels, ensuring high-quality audio output.
  • Flexible signal routing: With its versatile signal routing capabilities, this device can be configured for various audio processing paths to suit different application needs.
  • Integrated functions: The SA572DR2G includes integrated functions such as a noise gate, a dynamic range controller, and an automatic level adjuster, streamlining the audio processing chain.

Applications

  • Professional audio mixing consoles
  • Studio recording equipment
  • Public address systems
  • Broadcast audio processing
  • Communications infrastructure

Technical Specifications

The SA572DR2G operates over a wide supply voltage range, is available in a compact SOIC-20 package, and is designed for ease of use with external components. Its specifications make it a robust choice for designers looking to implement advanced audio processing features in their systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SA572DR2G is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in demanding audio applications. The device is also RoHS compliant, making it an environmentally friendly choice for modern electronic products.

You May Also Be Interested in

Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Texas Instruments
Lowest to $3.4344
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6873 $50.6190
75+ $1.3845 $103.8375
115+ $1.3412 $154.2380
155+ $1.2979 $201.1745
200+ $1.2547 $250.9400
270+ $1.1249 $303.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess