EN
  • EN
  • DE

AT29C256-20PI

Part No AT29C256-20PI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 256KBIT 200NS 28DIP / NOR Flash Parallel 5V 256K-bit 32K x 8 200ns 28-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 768967-AT29C256-20PI
Popularity Medium
Supply and Demand Status Limited
Family Name AT29C256
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29C256-20PI CAD Model

Description

The AT29C256-20PI is a high-performance 256K (32K x 8) Parallel EEPROM designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This EEPROM device offers a fast access time of 200 ns, making it ideal for applications that require quick data retrieval and storage.

Engineered for reliability and endurance, the AT29C256-20PI is well-suited for a wide range of applications, including but not limited to, industrial controllers, automotive systems, telecommunications, and medical devices. Its parallel interface ensures compatibility with most microcontrollers and digital systems, providing an easy-to-integrate solution for designers and engineers.

The AT29C256-20PI comes in a 28-pin DIP (Dual In-line Package) which is widely used and preferred for prototyping and production in through-hole PCB designs. This package type is known for its durability and ease of handling, soldering, and de-soldering, making it a practical choice for both experimental and long-term deployments.

One of the key features of this EEPROM is its low-power consumption, which is critical for battery-operated and energy-efficient systems. In addition, it supports a wide operating voltage range, further enhancing its versatility in different environments and system configurations.

The AT29C256-20PI has been designed with data integrity in mind, featuring hardware and software data protection schemes. It also has a high endurance cycle, capable of withstanding a minimum of 10,000 write cycles, ensuring that data can be reliably written and erased over the lifespan of the device.

In summary, the Microchip Technology AT29C256-20PI is a robust, high-speed EEPROM that offers a mix of performance, reliability, and flexibility, making it an excellent choice for a broad spectrum of data storage and retrieval applications.

You May Also Be Interested in

Intel
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess