EN
  • EN
  • DE

MIC5248-1.2YML

Part No MIC5248-1.2YML
Manufacturer Micrel
Catalog Integrated Circuits (ICs)
Description IC REG LINEAR 1.2V 150MA 6-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Mfr Micrel Inc.
Packaging Bulk
Part Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.2V
Current - Output 150mA
Current - Quiescent (Iq) 150 μA
PSRR 60dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VDFN Exposed Pad, 6-MLF?
Supplier Device Package 6-DFN (2x2)
Ultra Librarian 3D Model Ultra Librarian MIC5248-1.2YML CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 8-SO
Need more? Email Us
Analog Devices Inc.
IC REG CHARGE PUMP -3V TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 8-SO
Need more? Email Us
Analog Devices Inc.
SINGLE ISOSPI TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR DUAL OUT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CHOPPER 500KHZ RRO 8DFN
Need more? Email Us
Texas Instruments
SIMPLE SWITCHER SYNCHRONOUS BUCK
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 180MHZ RRO 8SO
Need more? Email Us
Analog Devices Inc.
IC OPAMP CHOPPER 500KHZ RRO 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess