EN
  • EN
  • DE

LT1809IS8

Part No LT1809IS8
Manufacturer Analog Devices Inc.
Catalog Integrated Circuits (ICs)
Description IC OPAMP GP 180MHZ RRO 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Amplifier Type Standard (General Purpose)
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 350V/µs
Gain Bandwidth Product 180 MHz
-3db Bandwidth 320 MHz
Current - Input Bias 12.5 µA
Voltage - Input Offset 800 µV
Current - Supply 15mA
Current - Output / Channel 85 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 12.6 V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Ultra Librarian 3D Model Ultra Librarian LT1809IS8 CAD Model

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 80MA SC-82AB
Lowest to $4.1785
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88
Lowest to $0.0471
ABLIC U.S.A. Inc.
BATTERY PROTECTION IC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2:1 CMOS SC-88
Lowest to $0.3681
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $15.0000
ON Semiconductor
IC SWITCH SPDT X 1 25OHM 6TSOP
Lowest to $2.7273
NXP / Nexperia
S912ZVLA64F0VFMR
Lowest to $38.1818
NXP / Nexperia
IC MPU QORIQ P2 1.2GHZ PBGA689
Lowest to $509.0909
ON Semiconductor
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
Lowest to $1.4181

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess