EN
  • EN
  • DE

RD12P-T2

Part No RD12P-T2
Manufacturer NEC
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291635-RD12P-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD12P-T2 CAD Model

Description

The RD12P-T2 is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices that allow current to flow in either a forward or reverse direction. They are specifically designed to reliably allow current to flow in the reverse direction when a certain voltage (the Zener voltage) is reached. This characteristic makes them suitable for voltage regulation, voltage reference, surge suppression, and clipping applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and electronic circuits.
  • Voltage Reference: Providing a precise voltage reference point for measurement and control circuits.
  • Surge Suppression: Protecting sensitive electronic components from voltage spikes and transients.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Overvoltage Protection: Protecting circuits from damage due to excessive voltage.

Features

  • Zener Voltage: The specific reverse voltage at which the diode starts conducting. (Specific Zener voltage for RD12P-T2 would need to be confirmed via datasheet)
  • Low Reverse Leakage Current: Minimal current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristics: A well-defined and rapid transition from non-conducting to conducting state at the Zener voltage.
  • High Surge Current Capability: Ability to withstand high current surges without damage.
  • Small Package Size: Compact size for space-constrained applications.

Benefits

  • Stable Voltage Regulation: Provides a consistent voltage output despite variations in input voltage or load current.
  • Precise Voltage Reference: Enables accurate voltage measurement and control in electronic systems.
  • Reliable Surge Protection: Protects sensitive components from damage due to voltage transients.
  • Efficient Voltage Clipping: Shapes waveforms effectively for signal processing applications.
  • Compact Design: Allows for integration into small electronic devices.

Additional Details

The RD12P-T2 is typically available in a small surface-mount package. The exact Zener voltage, power dissipation rating, and other electrical characteristics can be found in the official datasheet provided by NEC. It is important to consult the datasheet for detailed specifications before using this diode in a circuit design. The diode's ability to handle power dissipation is crucial, and exceeding the maximum rating can lead to failure. Correct polarity is important, as with all diodes, when implementing this component in a circuit.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6630 $62.6520
9+ $12.8517 $115.6653
14+ $12.4509 $174.3126
20+ $12.0490 $240.9800
25+ $11.6470 $291.1750
34+ $10.4424 $355.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess