EN
  • EN
  • DE

RD12SL

Part No RD12SL
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291638-RD12SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD12SL CAD Model

Description

The RD12SL is a Zener diode manufactured by NEC. Zener diodes are designed to operate in the reverse breakdown region, providing a stable voltage reference when a specific reverse voltage (the Zener voltage) is applied. This makes them ideal for voltage regulation, overvoltage protection, and voltage clamping applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes.
  • Voltage Clamping: Limiting the voltage to a safe level to prevent damage.
  • Reference Voltage: Providing a stable voltage reference for measurement and control circuits.
  • Transient Voltage Suppression: Absorbing transient voltages to protect circuits.

Features

  • Zener Voltage: A specific reverse voltage at which the diode starts conducting (12V nominal, assuming standard nomenclature but check datasheet for specific value).
  • Low Reverse Leakage Current: Minimal current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristics: A well-defined and rapid transition from non-conducting to conducting at the Zener voltage.
  • High Surge Current Capability: Ability to withstand high current surges without damage.
  • Small Package Size: Compact size for easy integration into various circuits.

Benefits

  • Stable Voltage Output: Provides a consistent voltage level despite variations in input voltage or load current.
  • Reliable Overvoltage Protection: Safeguards electronic components from damage due to voltage spikes.
  • Precise Voltage Clamping: Limits voltage to a safe level, preventing damage to connected circuits.
  • Accurate Voltage Reference: Provides a reliable reference voltage for precise measurements and control.
  • Easy Integration: Simple to incorporate into various electronic circuits due to its small size.

Additional Details

The RD12SL is typically available in a small surface-mount package. Consult the official NEC datasheet for detailed specifications, including the Zener voltage tolerance, power dissipation rating, and operating temperature range. Proper heat sinking may be required if the diode is expected to dissipate significant power. It's crucial to observe the correct polarity when installing the diode in a circuit. Zener diodes are essential components in many electronic systems, providing reliable voltage regulation and protection.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess