EN
  • EN
  • DE

STR710RZH6

Part No STR710RZH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 64LFBGA / ARM7TDMI™ 32-bit MCU with Flash, USB, CAN 5 timers, ADC, 10 communications interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM7
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, EBI/EMI, HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals PWM, WDT
Number of I/O 48
Program Memory Type ROMless
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Part Number Series STR710
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803256-STR710RZH6
Ultra Librarian 3D Model Ultra Librarian STR710RZH6 CAD Model

Description

STMicroelectronics STR710RZH6 Microcontroller

The STR710RZH6 is a powerful and versatile microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. With its ARM7TDMI® 32-bit RISC core operating at up to 66 MHz, this microcontroller is well-suited for a wide range of industrial, consumer, and automotive applications that require high-speed processing and complex algorithms.

Featuring 256 KB of high-density Flash memory and 64 KB of RAM, the STR710RZH6 provides ample storage for application code and data. The Flash memory comes with a 10,000 Erase/Write cycle guarantee, ensuring reliability and longevity of the device in the field. Additionally, the microcontroller includes a wide range of peripherals, such as multiple 16-bit timers, watchdog timers, a real-time clock, and a 10-bit A/D converter, which expand its functionality and make it adaptable to various user requirements.

Connectivity options are robust on the STR710RZH6, with interfaces including USB, CAN, and up to three UARTs. This allows the microcontroller to communicate with other devices, sensors, and networks, making it ideal for embedded systems that require serial communication. Furthermore, the device comes with an embedded ICE (In-Circuit Emulator) and debug module over JTAG, which greatly simplifies development and debugging processes.

The STR710RZH6 operates within a supply voltage range of 3.0V to 3.6V, which is suitable for low-power applications. Its power management features include Idle and Power-down modes, which help to further reduce power consumption when the device is not in active use. Safety and reliability are enhanced by the inclusion of a Memory Protection Unit (MPU) that supports the development of secure code and helps to prevent system crashes caused by software errors.

Designed with an industrial temperature range of -40°C to +85°C, the STR710RZH6 is built to withstand harsh environments, ensuring stable operation across a variety of conditions. Its LQFP144 package makes it compact and suitable for space-constrained applications.

Overall, the STR710RZH6 from STMicroelectronics is a feature-rich microcontroller that provides a scalable and cost-effective solution for complex and demanding applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4719 $52.3033
17+ $6.1308 $104.2236
26+ $5.9393 $154.4218
35+ $5.7477 $201.1695
45+ $5.5561 $250.0245
61+ $4.9813 $303.8593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,898 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess