EN
  • EN
  • DE

FS32R274KCK2MMM

Part No FS32R274KCK2MMM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 257MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4, e200z7 (2) series Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)
Manufacturer NXP
Series S32R
Package Tray
Core Processor e200z4, e200z7 (2)
Core Size 32-Bit Tri-Core
Speed 180MHz, 240MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, ZipWire
Peripherals POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.19V ~ 5.5V
Data Converters A/D 16x12b SAR, 4x12 Sigma; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 257-LFBGA
Case / Package 257-LFBGA (14x14)
Family Name FS32R274
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935350816557, FS32R274KCK2MMM-ND, 568-14682
Quantity per package 760
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919349-FS32R274KCK2MMM
Ultra Librarian 3D Model Ultra Librarian FS32R274KCK2MMM CAD Model

Description

Introducing the FS32R274KCK2MMM Microcontroller from NXP

The FS32R274KCK2MMM is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This product is part of the S32R27 series, which is specifically engineered to meet the high-performance requirements of automotive radar applications, including advanced driver assistance systems (ADAS) and autonomous driving functionalities.

Core Features

  • Processing Power: At the heart of the FS32R274KCK2MMM is a powerful 32-bit Power Architecture® core that operates at speeds up to 240 MHz, providing the computational muscle needed for complex radar signal processing tasks.
  • Memory: The MCU comes equipped with an ample memory configuration, featuring 1 MB of RAM and 2 MB of flash memory, ensuring smooth data handling and ample space for application code.
  • Integration: With its rich set of peripherals, including multiple communication interfaces such as CAN FD, LIN, and Ethernet, this MCU offers exceptional integration capabilities for a wide range of automotive applications.
  • Safety: Safety is a priority in automotive applications, and the FS32R274KCK2MMM does not disappoint. It is designed to meet the stringent requirements of the ISO 26262 functional safety standard, up to ASIL B.

Advanced Radar Capabilities

The FS32R274KCK2MMM excels in radar signal processing, thanks to its specialized radar processing accelerators. These accelerators are optimized for Fast Fourier Transform (FFT) operations and other signal processing tasks that are crucial for accurate radar data analysis and interpretation.

Energy Efficiency

Despite its impressive performance, the FS32R274KCK2MMM is designed with energy efficiency in mind. It features power-saving modes that reduce energy consumption when full processing power is not required, making it an environmentally conscious choice for the automotive industry.

Development Support

NXP provides comprehensive development support for the FS32R274KCK2MMM, including software drivers, development kits, and a suite of debugging tools. This robust support ecosystem ensures that engineers can streamline their development process, from initial design to final production.

In summary, the FS32R274KCK2MMM from NXP is a highly capable microcontroller that offers the perfect blend of performance, integration, and safety for cutting-edge radar-based automotive applications. Its advanced features and support make it an ideal choice for manufacturers looking to implement next-generation ADAS and autonomous vehicle technologies.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8508 $69.8508
2+ $57.3135 $114.6270
3+ $55.5224 $166.5672
4+ $53.7314 $214.9256
5+ $51.9403 $259.7015
7+ $46.5672 $325.9704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess