The RD5.1S-T2 is a Zener diode manufactured by NEC, used for voltage regulation and protection against voltage surges in electronic circuits. Its surface-mount design allows for efficient assembly on printed circuit boards. This diode provides a stable voltage reference or clamping voltage, safeguarding sensitive components from damage due to voltage fluctuations.
Applications:
- Voltage regulation in power supplies and DC-DC converters
- Transient voltage suppression in communication lines and data interfaces
- Overvoltage protection for microcontrollers and other sensitive ICs
- Reference voltage generation in analog circuits and measurement systems
- Clamping voltage in signal processing and data acquisition systems
Features:
- Nominal Zener Voltage (Vz): 5.1V
- Surface Mount Device (SMD) package for automated assembly
- High surge current capability to withstand transient voltages
- Tight tolerance on Zener voltage for precise voltage regulation
- RoHS compliant, ensuring environmental friendliness
Benefits:
- Provides stable and consistent voltage regulation, improving circuit performance
- Protects sensitive components from damage due to overvoltage conditions, increasing system reliability
- Enables efficient circuit design with its compact size and surface-mount compatibility
- Reduces manufacturing costs through automated assembly processes
- Offers a reliable voltage reference for accurate analog signal processing
Additional Details:
The RD5.1S-T2 has a specified power dissipation, indicating its ability to dissipate heat during operation. Its operating temperature range allows it to function in various environmental conditions. The package type (e.g., SOD-323) and dimensions are essential for PCB layout and assembly. The low leakage current minimizes power loss. The surge current capability protects against transient voltage spikes. The Zener impedance is a key factor affecting the stability of the regulated voltage. The forward voltage characteristic is important for understanding its behavior under forward bias. Refer to NEC datasheets for detailed electrical characteristics and performance curves.