EN
  • EN
  • DE

RN5VD29CA-TL

Part No RN5VD29CA-TL
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description VOLTAGE DETECTOR WITH OUTPUT DELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297705-RN5VD29CA-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD29CA-TL CAD Model

Description

The RN5VD29CA-TL is a voltage detector IC produced by Ricoh. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a certain threshold. This crucial functionality ensures the stable operation of microcontrollers, memory, and other sensitive electronic components by preventing malfunctions caused by insufficient voltage.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or voltage dips.
  • Power Management Systems: Monitors battery voltage and triggers low-battery warnings in portable devices.
  • Memory Protection: Prevents data corruption in volatile memory (SRAM, DRAM) during power failures.
  • System Monitoring: Detects voltage anomalies in industrial control systems and initiates safety protocols.
  • Portable Electronic Devices: Ensures consistent performance and prevents malfunctions in handheld devices powered by batteries.

Features

  • High-Accuracy Detection Voltage: Precisely monitors voltage levels with minimal error.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Small Package Size: Allows for integration in space-constrained electronic devices.
  • Built-in Hysteresis: Prevents oscillation and ensures a stable output signal near the threshold voltage.
  • CMOS Output: Provides a clean, rail-to-rail output signal compatible with most digital circuits.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by voltage fluctuations or power loss.
  • Enhanced Data Integrity: Protects against data corruption during power interruptions or voltage dips.
  • Extended Battery Life: Minimizes power consumption in battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Compact Footprint: Enables the creation of smaller, more efficient electronic devices.

Additional Details

The RN5VD29CA-TL voltage detector features a detection voltage of 2.9V. The “C” in the part number likely indicates a CMOS output configuration. It is typically supplied in a small package such as SOT-23 or similar surface-mount option. The device’s wide operating temperature range makes it suitable for varied environmental conditions. The hysteresis characteristic prevents false triggering due to noise or minor voltage variations. The “-TL” suffix may signify a particular packaging or termination style, potentially related to tape and reel orientation or lead finish.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess