EN
  • EN
  • DE

TEESVB21E106M8R

Part No TEESVB21E106M8R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216394-TEESVB21E106M8R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVB21E106M8R CAD Model

Description

The TEESVB21E106M8R is an Electric Double Layer Capacitor (EDLC), also known as a supercapacitor or ultracapacitor, manufactured by NEC. These capacitors are designed for applications that require high capacitance, high energy density, and long cycle life. They provide a reliable energy storage solution for various electronic devices and systems.

Applications

  • Memory Backup Systems: Used to provide backup power to memory ICs, preserving data during power interruptions.
  • Energy Harvesting Systems: Stores energy harvested from sources such as solar panels, vibration, and thermal gradients.
  • Power Assist for Battery-Powered Devices: Helps extend battery life and improve overall performance in devices like portable electronics and medical equipment.
  • Pulse Power Applications: Delivers bursts of high power for applications like wireless communication and motor control.
  • Uninterruptible Power Supplies (UPS): Offers short-term backup power for critical systems, ensuring continuous operation.

Features

  • High Capacitance: The TEESVB21E106M8R features a capacitance of 10µF, allowing for efficient energy storage.
  • Low Equivalent Series Resistance (ESR): This supercapacitor exhibits a low ESR, minimizing energy loss and improving power delivery efficiency.
  • Long Cycle Life: It can withstand hundreds of thousands to millions of charge-discharge cycles, ensuring long-term reliability.
  • Wide Operating Temperature Range: Designed to operate effectively within a wide temperature range, typically from -25°C to +70°C, making it suitable for various environments.
  • RoHS Compliant: This supercapacitor meets the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental compliance.
  • Compact Size: Designed for space-constrained applications.

Benefits

  • Extended Battery Life: By providing supplemental power, the TEESVB21E106M8R can significantly extend the battery life of portable devices.
  • Improved System Performance: Its low ESR and high power density contribute to improved system performance and faster response times.
  • Increased Reliability: The long cycle life and wide operating temperature range ensure reliable operation in demanding environments.
  • Reduced Maintenance Costs: The long lifespan of supercapacitors reduces the need for frequent replacements, lowering maintenance costs.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances, making it an environmentally friendly choice.

Technical Specifications

While specific technical specifications can vary depending on the exact model, typical parameters for the TEESVB21E106M8R series include:

  • Capacitance: 10µF
  • Voltage Rating: 6.3V
  • Operating Temperature Range: -25°C to +70°C
  • ESR (Equivalent Series Resistance): Low ESR Value
  • Termination Type: Radial Leaded

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
CAP TANT 6.8UF 25V 10% 1411
Lowest to $0.4120
Vishay
CAP TANT 470UF 6.3V 10% 2917
Lowest to $0.9961
Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us
Kemet
Capacitor Tantalum 560uF 10V 10% Axial 125°C Bulk/Tray
Need more? Email Us
Vishay
CAP TANT 22UF 16V 20% 2917
Lowest to $0.4015
Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Cornell Dubilier Electronics (CDE)
CAP TANT 22UF 20V 10% AXIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess