EN
  • EN
  • DE

TAC476K010P06

Part No TAC476K010P06
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 47UF 10V 10% AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series TAC
Packaging Reel package
Part Status Obsolete(EOL)
Capacitance 47μF
Tolerance ±10%
Voltage Rating DC 10V
Type Molded
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Axial
Dimension 0.180" Dia x 0.420" L (4.57mm x 10.67mm)
Manufacturer Size Code 6
Features General
Win Source Part Number 760170-TAC476K010P06
Popularity Medium
Supply and Demand Status Limited
Family Name TAC
Introduction Date September 12, 2002
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TAC476K010P06 CAD Model

Description

The Cornell Dubilier Electronics (CDE) TAC476K010P06 is a molded axial capacitor with a capacitance of 47μF and voltage rating of 10V.

  • Tolerance: ±10%
  • Applications: General
  • TAC Series Temperature Range: -55°C to 125°C
  • Dimension: 0.180" Dia x 0.420" L (4.57mm x 10.67mm)
  • Mounting: Through Hole

You May Also Be Interested in

Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Cornell Dubilier Electronics (CDE)
CAP TANT 22UF 20V 10% AXIAL
Need more? Email Us
Vishay
CAP TANT 68UF 10V 10% 2312
Lowest to $0.2278
Vishay
CAP TANT 4.7UF 6.3V 10% 1206
Lowest to $0.2189
Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
Vishay
CAP TANT 10UF 6.3V 20% 1411
Lowest to $0.1712
Vishay
CAP TANT 22UF 16V 20% 2917
Lowest to $0.4015
Vishay
CAP TANT 100UF 10% 10V 2812
Need more? Email Us
Vishay
CAP TANT 15UF 10V 10% 1206
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5951 $59.7363
31+ $3.7703 $116.8793
48+ $3.6525 $175.3200
66+ $3.5347 $233.2902
85+ $3.4169 $290.4365
114+ $3.0634 $349.2276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess