The LM2675LD-5.0 from Texas Instruments is a highly efficient, step-down voltage regulator designed to deliver a fixed output voltage of 5V. This SIMPLE SWITCHER® regulator is capable of driving a 1A load with excellent line and load regulation. The integration of a high-efficiency switch allows for reduced power losses and thus, improved overall efficiency.
Key Features
- Output Voltage: Fixed 5V output with high accuracy.
- Output Current: Capable of delivering up to 1A of continuous current.
- Efficiency: Integrated switch with high efficiency, minimizing heat generation.
- Frequency: 260 kHz fixed frequency internal oscillator.
- Thermal Shutdown: In-built thermal shutdown and current limit protection features.
- Package: Available in a low-profile, surface-mount package.
Applications
The LM2675LD-5.0 is suitable for a wide range of applications, including but not limited to:
- Efficient pre-regulator for linear regulators
- On-card switching regulators
- Positive to negative converter (Buck-Boost)
Advantages
The LM2675LD-5.0 offers several advantages for designers looking for a compact power management solution:
- Its high-efficiency design means less heat is generated, making it ideal for thermally sensitive applications.
- The simplicity of design allows for easy implementation with minimal external components, reducing overall system cost and complexity.
- Its robust protection features ensure long-term reliability and safety for the end application.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The LM2675LD-5.0 is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.