EN
  • EN
  • DE

293D156X9010A2TE3

Part No 293D156X9010A2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 15UF 10V 10% 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series TANTAMOUNT, 293D
Packaging Reel package
Capacitance 15μF
Tolerance ±10%
Voltage Rating DC 10V
Type Molded
ESR (Equivalent Series Resistance) 2.9 Ohm
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Manufacturer Size Code A
Features General
Win Source Part Number 762098-293D156X9010A2TE3
Popularity Medium
Supply and Demand Status Limited
Family Name 293D
Introduction Date September 25, 2001
ECCN EAR99
Country of Origin China, Israel
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 293D156X9010A2TE3 CAD Model

Description

The Vishay Sprague 293D series TANTAMOUNT capacitor is a molded capacitor from Vishay Sprague.

  • Capacitance: 15μF
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): 2.9 Ohm
  • Voltage Rating DC: 10V
  • Temperature Range: -55°C to 125°C
  • Package: 1206 (3216 Metric) SMD
  • Family Name: 293D
  • Packaging: Reel
  • Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.071" (1.80mm)
  • Estimated EOL Date: 2027

You May Also Be Interested in

Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Vishay
CAP TANT 100UF 10% 10V 2812
Need more? Email Us
Vishay
CAP TANT 10UF 6.3V 20% 1411
Lowest to $0.1712
Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964
Cornell Dubilier Electronics (CDE)
CAP TANT 22UF 20V 10% AXIAL
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 10% 2312
Lowest to $0.2136
Vishay
CAP TANT 4.7UF 100V 10% AXIAL
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1206
Lowest to $0.1688
Vishay
CAP TANT 4.7UF 50V 20% 2910
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess