EN
  • EN
  • DE

TEMSVC1E685M12R

Part No TEMSVC1E685M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216587-TEMSVC1E685M12R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEMSVC1E685M12R CAD Model

Description

The TEMSVC1E685M12R is a surface-mount type aluminum electrolytic capacitor manufactured by NEC. It's designed for applications requiring efficient filtering, smoothing, and energy storage in a compact form factor. Due to its high capacitance value and low ESR, this capacitor is a reliable component for various electronic circuits.

Applications

  • Power supplies: Used for ripple filtering and voltage stabilization.
  • Consumer electronics: Employed in devices such as TVs, audio players, and set-top boxes.
  • Industrial equipment: Integrated into control circuits and power distribution systems.
  • LED drivers: Providing stable and smooth current to LEDs.
  • Automotive electronics: Used in various control units within vehicles.

Features

  • Surface Mount Technology (SMT): Allows for high-density mounting on PCBs.
  • Aluminum Electrolytic Capacitor: Offers a combination of high capacitance and small size.
  • High Capacitance Value: The 6.8µF capacitance is beneficial for filtering and decoupling applications.
  • Low Equivalent Series Resistance (ESR): Reduces heat generation and enhances efficiency.
  • Long Operational Life: Provides stable performance over an extended period.
  • RoHS Compliance: Adheres to environmental regulations, ensuring minimal hazardous substances.

Benefits

  • Stable Circuit Operation: Effectively minimizes voltage fluctuations and noise.
  • Space-Saving Design: The small surface-mount package optimizes PCB layout.
  • Reliable Performance: Offers consistent and dependable operation in diverse conditions.
  • Improved Energy Efficiency: Low ESR contributes to reducing power loss and heat.
  • Reduced Electromagnetic Interference (EMI): Helps mitigate noise and interference in electronic devices.

Technical Specifications:

  • Capacitance: 6.8µF
  • Voltage Rating: 25V (Estimating, based on similar part numbers - Confirm for critical applications)
  • Tolerance: ±20%
  • Operating Temperature Range: -40°C to +85°C
  • Case Size: Typically 4x5mm (12R represents case size)
  • Mounting Type: Surface Mount

The TEMSVC1E685M12R capacitor offers a compact and reliable solution for filtering and energy storage in various electronic applications. Its compliance with industry standards ensures reliable performance for demanding requirements.

You May Also Be Interested in

AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
Kemet
CAP TANT 100UF 10V 10% 2917
Lowest to $0.9483
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess