EN
  • EN
  • DE

UPA2352BT1G-E4

Part No UPA2352BT1G-E4
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389334-UPA2352BT1G-E4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2352BT1G-E4 CAD Model

Description

The UPA2352BT1G-E4 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NEC (now Renesas Electronics). It is designed for power management and switching applications that require high efficiency and low on-resistance. It is commonly used in portable devices, DC-DC converters, and load switching circuits.

Applications:

  • DC-DC Converters: Used in step-down (buck) and step-up (boost) voltage converters.
  • Load Switching: Efficiently switches power to various electronic loads.
  • Power Management Systems: Found in battery-powered devices for power distribution and control.
  • Motor Control: Used in low-power motor drive circuits.
  • LED Lighting: Can be used in LED driver circuits for dimming and current regulation.

Features:

  • P-Channel MOSFET: Simplifies high-side switching applications.
  • Low On-State Resistance (RDS(on)): Reduces power loss during conduction.
  • Fast Switching Speed: Enables efficient operation at higher frequencies.
  • Surface Mount Package: Allows for compact and automated assembly.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation.
  • Small Footprint: Surface mount package reduces board space requirements.
  • Simplified Circuit Design: P-channel configuration simplifies drive circuitry.
  • Improved Thermal Performance: Efficient heat dissipation.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details:

The UPA2352BT1G-E4 is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). Consult the datasheet for the specific ratings. Thermal resistance junction to ambient (RθJA) is an important parameter. The gate charge affects switching performance. It is packaged for surface mounting to printed circuit boards (PCBs) and requires careful attention to soldering techniques and thermal management to ensure reliable operation. The datasheet provides information on the recommended soldering profile.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess