Products specifications

RoHS Non-Compliant
Win Source Part Number 1190969-UPB121D
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPB121D CAD Model

Description

The NEC UPB121D is a high-frequency silicon bipolar transistor designed for various amplifier and oscillator applications in communication equipment and instrumentation. It is known for its low noise figure and high gain at high frequencies.

Applications:

  • Low Noise Amplifiers (LNAs): Used in radio receivers to amplify weak signals with minimal added noise.
  • Oscillators: Employed in signal generators and frequency synthesizers to produce stable and accurate signals.
  • Mixers: Utilized in frequency converters to mix signals in communication systems.
  • RF Amplifiers: Integrated in RF power amplifiers for signal boosting in transmitters.
  • Instrumentation: Found in test and measurement equipment for signal conditioning and amplification.

Features:

  • Low Noise Figure: Minimizes noise contribution, enabling the amplification of weak signals.
  • High Gain: Provides significant signal amplification at high frequencies.
  • High Cutoff Frequency: Allows for operation at microwave frequencies.
  • Small Package Size: Enables compact designs in space-constrained applications.
  • Stable Performance: Offers consistent performance over a wide range of operating conditions.

Benefits:

  • Improved Receiver Sensitivity: Enables the detection of weak signals in communication systems.
  • Enhanced Signal Quality: Minimizes signal degradation due to noise.
  • Increased System Performance: Contributes to the overall performance and reliability of high-frequency circuits.
  • Simplified Circuit Design: High gain simplifies amplifier and oscillator designs.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Additional Details:

The UPB121D transistor is typically biased with appropriate DC voltages and currents to achieve optimal performance. Its performance characteristics are highly dependent on the operating frequency, voltage, and temperature. The device's datasheet provides detailed information on its electrical characteristics, including noise figure, gain, and cutoff frequency. Proper impedance matching is crucial for maximizing the gain and minimizing reflections in high-frequency applications. The transistor is generally mounted on a printed circuit board (PCB) using surface mount technology (SMT). Heat sinking may be required for high-power applications to prevent overheating and ensure reliable operation. It is typically housed in a small outline transistor (SOT) package.

Users should consult the manufacturer's datasheet for precise technical information and application guidelines. It's often used in applications requiring a stable and reliable high-frequency signal, and its low noise characteristic makes it ideal for sensitive receiver circuits.

You May Also Be Interested in

Shanghai Leiditech Electronic Technology Co., Ltd
Lowest to $0.1516
ECAD model for ULC0542T
Xicor Inc.
Need more? Email Us
ECAD model for X24128S14-2.5
Vishay
DIODE SCHOTTKY 120V 3.9A TO277A / Diode Schottky 120 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
ECAD model for V12P10HM3_A/H
Rohm Semiconductor
DIODE ZENER 5.61V 200MW UMD2 / Zener Diode 5.61 V 200 mW ±2.13% Surface Mount UMD2
Lowest to $0.0352
ECAD model for UDZVFHTE-175.6B
Wolfson Microelectronics plc
Codec, Stereo, Power Managem, 129BGA
Need more? Email Us
ECAD model for WM8351GEB/V
Vishay
DIODE SCHOTTKY 45V 3A DO221AC / Diode Schottky 45 V 3A Surface Mount DO-221AC (SlimSMA)
Lowest to $1.1721
ECAD model for VSSAF5L45-M3/6B
SII Semiconductor Corporation
Need more? Email Us
ECAD model for X1E000021076100
Xicor Inc.
Need more? Email Us
ECAD model for X25057MI-2.7
Texas Instruments
High density active clamp flyback controller, EMI dithering, x-cap discharge, bias power management 24-WQFN -40 to 125
Lowest to $6.3083
ECAD model for UCC28782BRTWR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention