EN
  • EN
  • DE

ULC0542T

Part No ULC0542T
Manufacturer Shanghai Leiditech Electronic Technology Co., Ltd
Catalog Custom Parts (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140887-ULC0542T
Categories Custom Parts
Manufacturer Shanghai Leiditech Electronic Technology Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULC0542T CAD Model

Description

The ULC0542T is a Transient Voltage Suppressor (TVS) diode manufactured by Shanghai Leiditech Electronic Technology Co., Ltd. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This diode provides a robust and reliable solution for safeguarding circuits in various applications.

Applications:

  • Consumer Electronics: Protection of I/O interfaces in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Surge protection for communication lines and control circuits.
  • Automotive Electronics: Protecting electronic control units (ECUs) and sensors from transient voltages.
  • Networking Equipment: Safeguarding Ethernet ports and other network interfaces.
  • Medical Devices: Ensuring the reliability of sensitive medical electronic equipment.

Features:

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during transient events.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • Low Capacitance: Ensures signal integrity in high-speed data lines.
  • Small Package Size: Allows for compact circuit designs.
  • High Surge Capability: Provides robust protection against high-energy transients.

Benefits:

  • Enhanced System Reliability: Prevents damage to sensitive components, increasing overall system uptime.
  • Reduced Warranty Claims: Minimizes failures due to transient voltage events.
  • Improved Product Lifespan: Extends the life of electronic devices by protecting them from voltage stress.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Protection: Provides a cost-efficient solution for transient voltage protection.

Additional Details:

The ULC0542T typically features a low clamping voltage to ensure effective protection of downstream components. It is available in surface-mount packages suitable for automated assembly. Key specifications include its reverse standoff voltage, clamping voltage, peak pulse current, and capacitance. The specific values for these parameters will vary depending on the exact configuration and should be verified in the product datasheet. It conforms to industry standards for ESD and surge protection, ensuring its reliability and performance. The diode is designed to handle repetitive ESD strikes without degradation in performance, making it suitable for demanding applications.

You May Also Be Interested in

NEC
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1671 $50.1300
730+ $0.1371 $100.0830
1,130+ $0.1328 $150.0640
1,560+ $0.1285 $200.4600
2,015+ $0.1242 $250.2630
2,695+ $0.1114 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess