EN
  • EN
  • DE

S71JL128HC0BAW010

Part No S71JL128HC0BAW010
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Combo Mem 8M x 16 Flash + 4M x 16 PSRAM 3.3V 88-Pin FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022559-S71JL128HC0BAW010
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S71JL128HC0BAW010 CAD Model

Description

The S71JL128HC0BAW010 is a 128 Mbit (16 MB) NOR Flash memory device manufactured by Cypress Semiconductor Corp. This Flash memory is designed for high-performance, low-power applications requiring fast read access times and reliable data storage.

Applications:

  • Embedded Systems: Used for storing boot code, application code, and data in embedded systems.
  • Mobile Devices: Employed in smartphones, tablets, and other portable devices.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware.
  • Industrial Automation: Incorporated in programmable logic controllers (PLCs) and other industrial control equipment.
  • Automotive Systems: Used for storing firmware and data in automotive electronics.

Features:

  • 128 Mbit Capacity: Provides ample storage space for code and data.
  • NOR Flash Technology: Offers fast read access times and random access capability.
  • Page Mode Operation: Enhances read and write performance.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Operating Voltage Range: Provides flexibility in power supply design.

Benefits:

  • Fast Boot Times: Enables quick system startup.
  • Reliable Data Storage: Ensures data integrity in harsh environments.
  • Improved System Performance: Fast read access times enhance overall system performance.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Design Flexibility: Available in various package options for optimized board layout.

Additional Details:

The S71JL128HC0BAW010 operates with a 3.0V power supply. It is typically packaged in a BGA (Ball Grid Array) package. This Flash memory features advanced security features to protect against unauthorized access and tampering. The device supports both read and program operations and features a command set for seamless integration into digital systems. The operating temperature range is typically between -40°C to +85°C, making it suitable for a wide range of environments.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess