EN
  • EN
  • DE

LT8610ABEMSE-5#PBF

Part No LT8610ABEMSE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3.5A 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT8610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8610ABEMSE-5#PBF-CRL, Q13545769
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878977-LT8610ABEMSE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT8610ABEMSE-5#PBF CAD Model

Description

Product Overview: LT8610ABEMSE-5#PBF from Analog Devices Inc.

The LT8610ABEMSE-5#PBF is a high-performance, compact step-down switching regulator from Analog Devices Inc. that delivers efficiency, precision, and durability for a wide range of applications. Designed to convert a higher input voltage to a lower output voltage with a 5V fixed output, this regulator is ideal for automotive, industrial, and telecommunication systems that require reliable power conversion.

Key Features

  • High Efficiency: The LT8610ABEMSE-5#PBF boasts a high efficiency of up to 96%, ensuring minimal heat generation and energy loss during operation.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, it can handle a variety of power supplies and is tolerant to input voltage spikes, making it suitable for harsh environments.
  • Low Quiescent Current: Its ultra-low quiescent current of 2.5μA helps in preserving battery life in battery-powered applications.
  • Fast Minimum On-Time: The device can switch at high frequencies, thanks to its fast minimum on-time of 30ns, enabling the use of small inductors and capacitors, which reduces overall solution size.
  • Stable with Ceramic Capacitors: It remains stable with ceramic output capacitors, which are smaller, more reliable, and have better thermal characteristics than their electrolytic counterparts.
  • Robust Protection Features: Includes overtemperature protection, overvoltage protection, and short-circuit protection, enhancing the safety and longevity of the device.

Applications

  • Automotive and Transportation
  • Industrial Power Supplies
  • Data Communication Systems
  • Point of Load Applications
  • Portable and Battery-powered Devices

The LT8610ABEMSE-5#PBF is packaged in a compact MSOP-16E, which is suitable for space-constrained applications. Its advanced features, such as its adjustable switching frequency and synchronization capability, allow for a flexible and tailored power design. Analog Devices Inc. has ensured that this regulator meets rigorous performance standards, making it a reliable choice for designers looking to optimize power consumption and enhance the performance of their electronic systems.

With its combination of efficiency, durability, and advanced features, the LT8610ABEMSE-5#PBF from Analog Devices Inc. is an excellent choice for anyone in need of a high-quality, versatile step-down switching regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess