EN
  • EN
  • DE
  • IT

WM8351GEB/V

Part No WM8351GEB/V
Manufacturer Wolfson Microelectronics plc
Catalog Custom Parts (U - Z)
Description Codec, Stereo, Power Managem, 129BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Height 700 µm
Interface 2-Wire, I2C, Serial
Lead Free Lead Free
Length 7 mm
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -25 °C
Min Supply Voltage 1.71 V
Number of A/D Converters 2
Number of ADC Channels 2
Number of Channels 2
Number of D/A Converters 2
Number of DAC Channels 2
Number of Pins 129
Operating Supply Current 260 µA
REACH SVHC Unknown
Resolution 3 B
RoHS Compliant
Sampling Rate 48 ksps
Signal to Noise Ratio (SNR) 95 dB
Termination SMD/SMT
Width 7 mm
Win Source Part Number 1127703-WM8351GEB/V
Categories Custom Parts
Manufacturer Wolfson Microelectronics plc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8351GEB/V CAD Model

Description

The Wolfson Microelectronics plc 1127703-WM8351GEB/V is a BGA electronic component with a length and width of 7 mm.

  • Package: BGA
  • Length: 7 mm
  • Width: 7 mm
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • A/D Converters: 2
  • D/A Converters: 2
  • Resolution: 3 B
  • Sampling Rate: 48 ksps
  • Signal to Noise Ratio: 95 dB
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • REACH SVHC Status: Unknown

You May Also Be Interested in

Panjit
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Pressure Pilot, Spring Return, Two-Inlet 3-Way Selector, 1/2" Body Size, Subplate...
Need more? Email Us
Fenghua Electronics
Lowest to $0.0030
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 150MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
Lowest to $0.3231
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
XFMRS Inc.
Need more? Email Us
Coilcraft
Wideband RF transformer, SMT, RoHS
Lowest to $3.3293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess