EN
  • EN
  • DE

UPB137D

Part No UPB137D
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389726-UPB137D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPB137D CAD Model

Description

The UPB137D is a silicon monolithic integrated circuit designed and manufactured by NEC. It is intended for use as a prescaler in high-frequency applications. Prescalers divide the input frequency by a specific factor, creating a lower frequency signal used in various electronic systems.

Applications

  • Frequency Synthesizers: Used within Phase-Locked Loop (PLL) circuits to generate stable and accurate frequencies.
  • Test and Measurement Equipment: Incorporated into frequency counters and spectrum analyzers for accurate signal analysis.
  • Satellite Communication Systems: Used in satellite receivers for frequency down-conversion.
  • Wireless Communication Devices: Employed in various wireless transceivers, including mobile phones and WLAN devices.

Features

  • High Input Sensitivity: Allows for operation with weak input signals.
  • High-Speed Operation: Designed for high-frequency applications in the GHz range.
  • Low Current Consumption: Minimizes power usage, suitable for battery-powered devices.
  • Wide Operating Voltage Range: Provides flexibility in power supply design.
  • Small Package Size: Enables compact circuit layouts.

Benefits

  • Improved Frequency Stability: Contributes to a more stable and accurate output frequency.
  • Simplified Circuit Design: Simplifies the design of frequency synthesis and related circuits.
  • Enhanced System Performance: High-speed capabilities improve performance in high-frequency applications.
  • Extended Battery Life: Low power consumption extends the operational life of portable devices.
  • Reduced System Size: Small packaging facilitates miniaturization of electronic devices.

Specifications

The UPB137D is generally designed for high-frequency operation, commonly in the GHz range, although specific frequency division ratios and maximum operating frequencies may vary depending on the application and the external circuit design. Operating voltage typically ranges from 2.7V to 5.5V. It is typically housed in a small surface-mount package (e.g., SOT-25) suitable for high-density PCB layouts.

You May Also Be Interested in

NEC
Lowest to $84.4190
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $20.5186
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess