Products specifications

Win Source Part Number 1102836-UPD65626
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD65626 CAD Model

Description

The UPD65626, manufactured by NEC, is a display controller integrated circuit (IC) designed for various display applications. While specific detailed information about this exact part number is limited, it is likely used in devices requiring control and management of display outputs, such as LCD panels, monitors, or embedded systems with display interfaces.

Applications:

  • LCD Monitors
  • Embedded Display Systems
  • Industrial Control Panels
  • Automotive Displays

Features:

  • Display Timing Control: Generates timing signals necessary for proper display operation.
  • Memory Interface: Interacts with display memory to fetch pixel data.
  • Color Management: Processes color information for accurate display rendering.
  • Resolution Support: Supports a range of display resolutions, depending on the specific configuration.
  • Interface Compatibility: Compatible with various display interfaces, such as RGB, LVDS, or MIPI.

Benefits:

  • Efficient Display Management: Simplifies the control and management of display outputs.
  • Improved Display Quality: Enhances display quality through accurate timing and color management.
  • Reduced System Complexity: Integrates display control functions into a single chip, reducing overall system complexity.
  • Cost-Effective Solution: Provides a cost-effective solution for display control applications.

Given the lack of publicly available detailed specifications, it's important to consult the relevant datasheets or documentation from NEC (if available) for precise technical details, supported resolutions, interface types, and power consumption characteristics for this particular display controller. Based on similar NEC display controllers, the UPD65626 likely incorporates features for adjusting brightness, contrast, and other display parameters. It is probably designed to work with specific types of display panels and may require external components for complete display system implementation. Proper integration requires careful consideration of signal timing, voltage levels, and power supply requirements as outlined in the product datasheet.

You May Also Be Interested in

Teledyne Technologies Incorporated
Need more? Email Us
ECAD model for TSC8704CJ
Intel
Contact for details
Need more? Email Us
ECAD model for TXN21125D000002
Taiwan Semiconductor
MOSFET N-Channel 20V 4A SOT23
Need more? Email Us
ECAD model for TSM2310CX RFG
Samtec Inc.
CONN BRD STACK .100" 34POS / 34 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for ZW-17-20-G-D-255-395
NEC
Need more? Email Us
ECAD model for UPD416D
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
ECAD model for TW-10-03-S-D-290-SM-A-P
Truesemi
Lowest to $0.2188
ECAD model for TSF5N65M
NEC
Need more? Email Us
ECAD model for UPD70116L8
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
ECAD model for TTC5200-O(Q)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention