EN
  • EN
  • DE

UPD70F3030BYGF-3BA

Part No UPD70F3030BYGF-3BA
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 404446-UPD70F3030BYGF-3BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3030BYGF-3BA CAD Model

Description

The UPD70F3030BYGF-3BA is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). It belongs to the 78K0R/Kx3-L series, known for its low power consumption and robust feature set making it suitable for a wide range of embedded applications. This particular variant is designed to operate efficiently in various control and monitoring systems.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and audio-visual equipment.
  • Automotive Electronics: Employed in body control modules (BCMs), dashboard controllers, and sensor interfaces.
  • Medical Devices: Integrated into portable medical instruments and monitoring equipment.
  • Smart Home Devices: Utilized in thermostats, lighting control systems, and security systems.

Features

  • Core: 78K0R CPU core, providing efficient instruction execution and real-time performance.
  • Memory: Integrated Flash memory for program storage and RAM for data manipulation. The specific memory sizes may vary depending on the exact configuration.
  • Timers: Multiple timer channels for precise timing control, PWM generation, and event counting.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): High-resolution ADC channels for converting analog signals into digital data.
  • Digital-to-Analog Converter (DAC): DAC channels for converting digital data into analog signals.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply configurations.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports for interfacing with external peripherals.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits

  • High Performance: The 78K0R core delivers robust performance for demanding embedded applications.
  • Low Power Consumption: Minimizes energy consumption, making it suitable for battery-powered devices.
  • Flexible Communication Interfaces: Facilitates seamless communication with various peripherals and systems.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Wide Operating Voltage Range: Accommodates different power supply configurations, enhancing design flexibility.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details

The UPD70F3030BYGF-3BA typically includes a watchdog timer for system monitoring and reset functionality. It often comes in a compact package, suitable for space-constrained applications. The specific flash and RAM memory sizes, as well as the number of I/O pins, vary depending on the specific configuration of the microcontroller. Detailed specifications, including voltage requirements, temperature ranges, and pinout diagrams, can be found in the device's datasheet.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess