EN
  • EN
  • DE

UPD70F3033AYGF-3BA

Part No UPD70F3033AYGF-3BA
Manufacturer NEC
Catalog Embedded - Microcontrollers
Description V850/SB1TM 32-/16-BIT SINGLE-CHIP MICROCONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NEC
Win Source Part Number 404453-UPD70F3033AYGF-3BA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3033AYGF-3BA CAD Model

Description

The UPD70F3033AYGF-3BA is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). It belongs to the 78K0R/Kx3-L series, which is known for its low-power operation and comprehensive feature set. This particular model is designed for use in a broad range of embedded systems applications where efficient power management and reliable performance are crucial.

Applications

  • Consumer Electronics: Employed in remote controls, audio players, and other portable devices requiring low power consumption.
  • Industrial Control: Used in process controllers, sensor interfaces, and data logging systems.
  • Automotive Electronics: Integrated into body control modules (BCMs), lighting control, and small motor control systems.
  • Medical Devices: Suitable for use in portable medical monitoring devices and diagnostic equipment.
  • Smart Home Applications: Utilized in smart thermostats, lighting control systems, and security devices.

Features

  • Core: 78K0R CPU core, delivering efficient instruction execution and real-time performance.
  • Memory: Integrated Flash memory for program storage and RAM for data manipulation. The exact memory sizes may vary depending on the specific configuration.
  • Timers: Multiple timer channels for precise timing control, PWM generation, and event counting.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): High-resolution ADC channels for converting analog signals into digital data.
  • Digital-to-Analog Converter (DAC): DAC channels for converting digital data into analog signals.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply configurations.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports for interfacing with external peripherals.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.

Benefits

  • High Performance: The 78K0R core provides sufficient performance for a wide range of embedded applications.
  • Low Power Consumption: Minimizes energy consumption, making it ideal for battery-powered devices.
  • Flexible Communication Interfaces: Facilitates seamless communication with various peripherals and systems.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Wide Operating Voltage Range: Accommodates different power supply configurations, enhancing design flexibility.
  • Robust Design: Designed for reliable operation in various environments.

Additional Details

The UPD70F3033AYGF-3BA typically includes a watchdog timer for system monitoring and reset functionality. It is often available in a compact package, suitable for space-constrained applications. The specific flash and RAM memory sizes, as well as the number of I/O pins, vary depending on the specific configuration of the microcontroller. Refer to the device's datasheet for detailed specifications, including voltage requirements, temperature ranges, and pinout diagrams.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess