EN
  • EN
  • DE

UPD75106G

Part No UPD75106G
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394197-UPD75106G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD75106G CAD Model

Description

The UPD75106G is a microcontroller unit (MCU) manufactured by NEC. This device is part of NEC's 75X series of microcontrollers, which are known for their low power consumption and versatile peripheral set. It is designed for a wide range of embedded control applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Office automation equipment
  • Home appliances
  • Toys and games

Features

  • 8-bit CPU core: Based on NEC's 75X instruction set, providing efficient code execution.
  • On-chip ROM/PROM/EPROM/Flash Memory: Program memory options for various development and production needs.
  • On-chip RAM: Data memory for variable storage and program execution.
  • I/O Ports: Multiple programmable input/output pins for interfacing with external devices.
  • Timers/Counters: Integrated timers and counters for timing control and event counting.
  • Serial Communication Interface: UART or similar interfaces for serial data communication.
  • Interrupt Controller: Prioritized interrupt handling for real-time response.
  • Low Power Consumption: Designed for battery-powered or energy-efficient applications.

Benefits

  • Versatile Control: Suitable for controlling various electronic and electromechanical devices.
  • Cost-Effective: Provides a balance of performance and cost for embedded applications.
  • Easy Integration: Simple interfacing with sensors, actuators, and other peripherals.
  • Real-Time Response: Enables precise timing control and quick response to external events.
  • Low Power Operation: Extends battery life in portable devices and reduces energy consumption.

Additional Details

The UPD75106G typically operates within a voltage range of 2.7V to 5.5V and is available in various package options, including DIP, SOP, and QFP. The specific memory configuration (ROM/RAM size) varies depending on the specific variant of the UPD75106G. It includes multiple I/O ports with configurable pull-up resistors. It has a built-in watchdog timer that prevents the system from hanging up due to software errors. The device also includes a low-voltage detection circuit for monitoring power supply voltage. This microcontroller requires an external clock source for its operation. Development tools such as assemblers, compilers, and debuggers are available for programming and debugging the UPD75106G.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess