EN
  • EN
  • DE

UPD780024AGC-560-8BS

Part No UPD780024AGC-560-8BS
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394464-UPD780024AGC-560-8BS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD780024AGC-560-8BS CAD Model

Description

The UPD780024AGC-560-8BS is a microcontroller from NEC (now Renesas Electronics), belonging to the 78K/0 series. It is designed for embedded control applications where a balance of processing power, low power consumption, and integrated peripherals is required. It provides solutions for a wide range of industrial and consumer applications.

Applications

  • Consumer Electronics (remote controls, small appliances)
  • Industrial Control Systems (motor control, sensor interfacing)
  • Automotive Applications (dashboard controls, body electronics)
  • Home Automation Devices (lighting control, security systems)
  • Battery-Powered Devices (portable instruments, wireless sensors)

Features

  • CPU Core: 78K/0 architecture
  • Memory: Integrated ROM/Flash memory and RAM
  • Clock Speed: Specified clock frequency (refer to datasheet)
  • I/O Ports: Multiple programmable input/output ports
  • Timers: Built-in timers for generating PWM signals and counting events
  • Serial Communication: UART, CSI, and I2C interfaces
  • A/D Converter: Analog-to-digital converter for converting analog signals
  • Interrupt Controller: Flexible interrupt controller
  • Power Management: Low-power modes

Benefits

  • Versatile: Suitable for a wide range of embedded applications
  • Cost-Effective: Good balance of features and performance
  • Low Power: Optimized for low power consumption
  • Easy to Program: Supported by development tools
  • Integrated Peripherals: Reduces component count

Additional Details

The UPD780024AGC-560-8BS microcontroller typically operates within a voltage range as specified in the datasheet. The package is often a QFP. Software development for this microcontroller is generally done using C or assembly language, supported by tools provided by Renesas or third-party vendors. Refer to the device datasheet for precise electrical characteristics, memory sizes, pinout configuration, and other specifications. Its interrupt controller provides prioritization of interrupt sources.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess