EN
  • EN
  • DE

UPD78053GC-A61-8BT

Part No UPD78053GC-A61-8BT
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394595-UPD78053GC-A61-8BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78053GC-A61-8BT CAD Model

Description

The UPD78053GC-A61-8BT is a microcontroller from NEC, part of the 78K/0 series. These microcontrollers are commonly used in embedded systems that require a balance of low power consumption and a decent set of peripherals. The A61 likely represents a specific mask revision or ROM code variation, while 8BT probably signifies a package type.

Applications

  • Remote Controls: Its low power consumption makes it ideal for remote control applications.
  • Small Appliances: Used for control functions in devices like coffee makers and toasters.
  • Toys: Found in electronic toys requiring basic control and sensing capabilities.
  • Security Systems: Employed in basic security system components like sensors and alarms.

Features

  • 78K/0 CPU Core: Based on NEC's 78K/0 architecture.
  • On-Chip Flash Memory: Includes flash memory for program storage. The size of the flash memory varies depending on the specific configuration.
  • RAM: Internal RAM for data storage during program execution.
  • Timers/Counters: Multiple timers and counters for various timing and control functions.
  • Serial Communication Interfaces: UART, CSI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low Power Consumption: Designed for low-power operation to extend battery life in portable applications.
  • Interrupt Controller: Provides interrupt handling capabilities.

Benefits

  • Low Power Operation: Extends battery life in portable applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Cost-Effective: Offers a balance of performance and cost for various embedded applications.
  • Versatile: Suitable for a wide range of applications due to its flexible architecture.
  • Ease of Use: Supported by development tools and resources to facilitate software development.

Additional Details

The operating voltage for the UPD78053GC-A61-8BT is typically in the range of 2.7V to 5.5V. The package is likely a QFP (Quad Flat Package). For precise specifications such as memory sizes, number of I/O pins, and other technical details, refer to the device datasheet. The datasheet is crucial for ensuring proper integration and operation of the microcontroller within a system. The A61 variant signifies differences from other versions in the series, necessitating the datasheet for accurate information.

You May Also Be Interested in

NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $12.5125
NEC
Lowest to $89.8648
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess