EN
  • EN
  • DE

UPD78214CW-C46

Part No UPD78214CW-C46
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394660-UPD78214CW-C46
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78214CW-C46 CAD Model

Description

The UPD78214CW-C46 is a microcontroller from NEC (now Renesas Electronics) belonging to the 78K/II series. This microcontroller is designed for a wide range of embedded applications, providing a balance of processing power, memory, and peripheral functions. It's suitable for applications requiring moderate computational performance and efficient control of various external devices. It likely builds upon the features of the UPD78213 series, possibly with increased memory or enhanced peripherals. This microcontroller features a 16-bit CPU core, on-chip memory (ROM and RAM), and various peripheral functions such as timers, serial communication interfaces, and I/O ports.

Applications

  • Consumer Electronics: Used in more complex applications such as advanced remote controls, sophisticated audio players, and smart appliances.
  • Industrial Control: Employed in industrial control systems, including motor control, sensor monitoring, and data acquisition requiring higher processing power.
  • Automotive Electronics: Found in automotive applications like dashboard displays, lighting control, and enhanced engine management systems.
  • Medical Devices: Can be used in more advanced portable medical devices, patient monitoring systems, and diagnostic equipment.

Features

  • 16-bit CPU Core: Provides efficient processing capabilities for a range of embedded tasks.
  • On-Chip ROM: Stores program code and data, eliminating the need for external memory in many applications.
  • On-Chip RAM: Provides memory for data storage and manipulation during program execution.
  • Timers: Offer precise timing and control capabilities for various applications, including PWM generation and event scheduling.
  • Serial Communication Interfaces: Support communication with external devices using protocols such as UART, SPI, and I2C.
  • I/O Ports: Provide flexible interfacing with external sensors, actuators, and other peripherals.
  • Interrupt Controller: Manages interrupt requests from various peripherals, enabling efficient response to real-time events.
  • Low-Power Operation: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Versatile Applications: Suited for a wide variety of embedded applications due to its balanced feature set.
  • Reduced System Cost: Integrated on-chip memory reduces the need for external components, lowering overall system cost.
  • Simplified Development: Comprehensive development tools and documentation are available, simplifying the development process.
  • Efficient Performance: The 16-bit CPU core offers efficient processing capabilities for demanding embedded tasks.
  • Reliable Operation: Designed for reliable operation in harsh environments, ensuring system stability and uptime.

The UPD78214CW-C46 microcontroller is typically packaged in a small outline package (SOP) or a quad flat package (QFP) for easy integration into printed circuit boards. It operates within a specified voltage and temperature range, and its electrical characteristics are well-defined to ensure compatibility with various external devices. The '-C46' likely denotes a specific configuration or revision. Additional specifications can be found in the product datasheet provided by Renesas Electronics.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $22.5849
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $25.0249

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess