EN
  • EN
  • DE

UPD78F0078GK-9ET

Part No UPD78F0078GK-9ET
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395003-UPD78F0078GK-9ET
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0078GK-9ET CAD Model

Description

The UPD78F0078GK-9ET is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to the 78K0/Lx3 series of microcontrollers, known for their low power consumption and versatile functionality. This particular model is designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral features.

Applications

  • Consumer Electronics: Remote controls, small appliances, and toys.
  • Industrial Control: Simple motor control, sensor interfaces, and data logging.
  • Automotive: Subsystems like lighting control, door locks, and window lifts.
  • Healthcare: Portable medical devices, patient monitoring systems.

Features

  • 8-bit CPU Core: Offers a balance of performance and code density.
  • On-Chip Flash Memory: Stores program code and data, enabling easy updates and customization.
  • RAM: Provides temporary storage for data during program execution.
  • Timers/Counters: Used for generating precise time intervals, PWM signals, and counting external events.
  • Serial Communication Interfaces (UART, SPI): Enable communication with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital values for sensor input.
  • Digital I/O Ports: Allow interfacing with external devices and controlling their operation.
  • Low Power Consumption: Optimized for battery-powered applications.

Benefits

  • Cost-Effective: Provides a good balance of features and performance at a reasonable price.
  • Easy to Program: Supported by a comprehensive set of development tools and resources.
  • Flexible: Can be adapted to a wide range of applications through software configuration.
  • Reliable: Designed for robust operation in demanding environments.
  • Compact Size: Suitable for use in small, portable devices.

Additional Details

The UPD78F0078GK-9ET typically operates at a relatively low clock speed, which contributes to its low power consumption. The amount of Flash memory and RAM varies depending on the specific configuration. The package type is typically a small outline package (SOP) or a quad flat package (QFP), allowing for easy surface mounting. The device operates within a specific voltage range, typically between 2.7V and 5.5V. Specific technical specifications for memory size, clock speed, and I/O capabilities are detailed in the device's datasheet.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess