EN
  • EN
  • DE

UPD8212D

Part No UPD8212D
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395645-UPD8212D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD8212D CAD Model

Description

The UPD8212D is an 8-bit input/output (I/O) port chip manufactured by NEC. This device is designed to provide a simple and efficient interface between a microprocessor and peripheral devices. It is commonly used with Intel 8080/8085 and similar 8-bit microprocessors to expand their I/O capabilities.

Applications

  • Microprocessor-based control systems: Commonly found as an I/O expander in systems using 8080/8085 microprocessors.
  • Parallel printer interfaces: Can be used to interface a microprocessor to a parallel printer.
  • Keyboard interfaces: Used to read data from a keyboard.
  • Industrial control: Controlling actuators, reading sensor data, and interfacing with other industrial equipment.
  • Data acquisition systems: Providing parallel I/O for data acquisition purposes.

Features

  • 8-bit I/O port: Provides 8 bidirectional I/O lines that can be configured as inputs or outputs.
  • Three-state outputs: The output lines can be placed in a high-impedance state, allowing multiple devices to share the same bus.
  • Input latch: An on-chip latch can be used to store input data.
  • Output latch: Provides a latch for holding output data.
  • Interrupt capability: Can generate an interrupt signal to the microprocessor when data is available or when an event occurs.
  • TTL compatible: Compatible with standard TTL logic levels.

Benefits

  • I/O expansion: Expands the number of I/O ports available to the microprocessor.
  • Simplified interfacing: Simplifies the interface between the microprocessor and peripheral devices.
  • Flexibility: The bidirectional I/O lines can be configured as inputs or outputs as needed.
  • Efficient data transfer: Allows for efficient parallel data transfer.
  • Interrupt-driven operation: The interrupt capability allows for efficient event handling.

Additional Details

The UPD8212D is typically packaged in a 24-pin DIP (Dual In-line Package). It operates from a single +5V power supply. The device is controlled by several control signals, including chip select (CS), mode select (MD), and data input strobe (DI). The mode select input determines whether the port is configured as an input or an output. The input and output latches allow for asynchronous data transfer between the microprocessor and the peripheral device.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess