The UPD8259AC-2 is a programmable interrupt controller (PIC) designed and manufactured by NEC. It manages interrupt requests from multiple peripheral devices, prioritizing them and directing them to the CPU. This allows the CPU to handle multiple interrupt sources efficiently without missing critical events.
Applications:
- Industrial control systems
- Data acquisition systems
- Computer peripherals (e.g., keyboard, mouse, printer)
- Network interfaces
Features:
- Eight interrupt request inputs
- Programmable interrupt priority
- Interrupt masking capability
- Supports both level-triggered and edge-triggered interrupts
- Automatic vectoring of interrupts
- Cascadable for up to 64 interrupt inputs
Benefits:
- Improved interrupt handling: The UPD8259AC-2 streamlines the interrupt handling process by prioritizing and directing interrupts to the CPU, ensuring timely responses to critical events.
- Reduced CPU overhead: By managing interrupts independently, the PIC reduces the CPU's workload, allowing it to focus on other essential tasks.
- Increased system responsiveness: Prioritization and vectoring capabilities ensure that the most important interrupts are handled promptly, enhancing system responsiveness.
- Flexibility: Programmable features such as priority modes and interrupt masking allow the PIC to be adapted to various system requirements.
Technical Specifications:
The UPD8259AC-2 is typically packaged in a 28-pin DIP. It requires a 5V power supply. The device supports various interrupt modes, including fully nested mode, rotating priority mode, and special mask mode. It communicates with the CPU through the interrupt request (INTR) and interrupt acknowledge (INTA) signals. The cascade mode allows multiple UPD8259AC-2 devices to be connected together to handle a larger number of interrupt sources. Each interrupt input can be individually masked to prevent unwanted interrupts from reaching the CPU.