Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395716-UPD82C55AC-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD82C55AC-2 CAD Model

Description

The UPD82C55AC-2 is a programmable peripheral interface (PPI) chip manufactured by NEC. It is a versatile I/O expander commonly used in microprocessor-based systems to interface the CPU with external peripheral devices. The device offers a flexible means of interfacing various input/output devices to a microcomputer system.

Applications:

  • Microcomputer Systems: Interfacing microprocessors with peripheral devices.
  • Industrial Control Systems: Managing I/O for control and monitoring applications.
  • Data Acquisition Systems: Handling input from sensors and output to actuators.
  • Embedded Systems: Used in various embedded applications requiring flexible I/O control.
  • Robotics: Interfacing with sensors, motors, and other robotic components.

Features:

  • Three 8-Bit I/O Ports: Port A, Port B, and Port C, offering a total of 24 I/O lines.
  • Programmable Modes: Supports multiple operating modes (Mode 0, Mode 1, Mode 2) to cater to different application requirements.
  • Bit Set/Reset Capability: Individual bits within Port C can be set or reset independently.
  • Buffered Outputs: Provides buffered outputs for increased drive capability.
  • TTL Compatibility: Directly compatible with TTL logic levels.
  • Low Power Consumption: Designed for efficient power usage.
  • CMOS Technology: Utilizes CMOS technology for improved performance and reduced power consumption.

Benefits:

  • Versatile I/O Expansion: Enables easy expansion of I/O capabilities for microcomputer systems.
  • Flexible Configuration: Programmable modes allow customization for specific application needs.
  • Simplified Interfacing: TTL compatibility simplifies interfacing with other digital components.
  • Reduced Component Count: Integrates multiple I/O functions into a single chip, reducing the overall component count in the system.
  • Cost-Effective Solution: Provides a cost-effective means of adding I/O capabilities to a system.
  • Improved System Performance: Efficient I/O handling contributes to improved system performance.

Additional Details:

The UPD82C55AC-2 operates from a single +5V power supply. It typically comes in a 40-pin DIP (Dual In-Line Package). The programming interface is relatively straightforward, using a control register to define the operating mode and configure the I/O ports. The device's versatility and ease of use have made it a popular choice for various I/O applications in embedded systems and microcomputer designs.

The different operating modes are as follows:

  • Mode 0 (Basic Input/Output): Simple I/O operation with no handshaking.
  • Mode 1 (Strobed Input/Output): Handshaking signals are used to synchronize data transfer.
  • Mode 2 (Bidirectional Bus): Used for bidirectional data transfer on Port A with handshaking.

The choice of operating mode depends on the specific requirements of the peripheral devices being interfaced with the microcomputer system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA ZENER DIODE SILICON DIFFUSED-JUNCTION TYPE
Lowest to $0.8668
ECAD model for U5ZA27
NXP / Nexperia
Need more? Email Us
ECAD model for U2330B-AFLG3
Toshiba Semiconductor and Storage
Lowest to $0.3661
ECAD model for U05J4B48
Toshiba Semiconductor and Storage
Lowest to $9.9969
ECAD model for U1100
Atmel
Need more? Email Us
ECAD model for U2321B-AFPG3
Protek Devices
Need more? Email Us
ECAD model for U0402FC08C-T710-2
Toshiba Semiconductor and Storage
TOSHIBA ZENER DIODE SILICON DIFFUSED-JUNCTION TYPE
Need more? Email Us
ECAD model for U5ZA27C
Atmel
Need more? Email Us
ECAD model for U4050B-NFL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U05JH44 TE12L

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8950 $68.5300
33+ $4.0167 $132.5511
50+ $3.8911 $194.5550
69+ $3.7657 $259.8333
89+ $3.6402 $323.9778
119+ $3.2638 $388.3922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,662 pieces
MOQ: 14 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention