Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826407-ITR8402A
Ultra Librarian 3D Model Ultra Librarian ITR8402A CAD Model

Description

The ITR8402A is a slot-type photointerrupter from Everlight Electronics Co. Ltd. It's an optical sensor commonly used to detect the presence or absence of an object passing through the slot. This device consists of an infrared LED and a phototransistor, positioned facing each other within the slot. When an object blocks the light path between the LED and the phototransistor, the output of the phototransistor changes, indicating the presence of the object.

Applications:

  • Printers: Paper detection, carriage position sensing.
  • Copiers: Paper detection, document feed control.
  • Automatic vending machines: Coin and bill detection.
  • Robotics: Position sensing, obstacle detection.
  • Industrial control equipment: Limit switches, position feedback.
  • Gaming machines: Reel position sensing, button activation detection.
  • 3D printers: Filament detection, axis positioning.

Features:

  • Slot Type Configuration: Allows for easy detection of objects passing through the slot.
  • Infrared LED Emitter: Provides a stable and reliable infrared light source.
  • Phototransistor Output: Offers a simple and direct output signal that can be easily interfaced with digital circuits.
  • High Sensitivity: Detects even small or partially transparent objects.
  • Fast Response Time: Provides quick and accurate detection of moving objects.
  • Compact Size: Suitable for space-constrained applications.
  • High Reliability: Durable construction ensures reliable operation in demanding environments.

Benefits:

  • Accurate Object Detection: Provides reliable detection of objects passing through the slot.
  • Simple Integration: Easy to interface with digital circuits, simplifying system design.
  • Cost-Effective Solution: Offers a cost-effective solution for object detection in various applications.
  • Versatile Applications: Suitable for a wide range of applications requiring object detection.
  • Long Operating Life: Durable construction ensures a long operating life.

Additional Details:

The ITR8402A typically operates on a low voltage (e.g., 5V) and requires a small current. The output signal from the phototransistor is typically a digital signal (high or low) depending on whether the light path is blocked or not. The dimensions of the slot and the overall package size are important considerations for selecting the appropriate photointerrupter for a specific application. The operating temperature range is typically specified in the datasheet and should be considered for applications in harsh environments. The forward current of the IR LED and the collector-emitter voltage of the phototransistor are key electrical parameters that should be considered during circuit design.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.4722
ECAD model for RPI-221B
Rohm Semiconductor
Need more? Email Us
ECAD model for RPI-580N
Rohm Semiconductor
SENSR OPTO SLOT 2.3MM TRANS THRU
Lowest to $0.3995
ECAD model for RPI-221
Rohm Semiconductor
Lowest to $3.6156
ECAD model for RPI-0128W2
Rohm Semiconductor
PHOTOINTERRUPTER ENERGYSAVING
Lowest to $0.3898
ECAD model for RPI-441C1E
Rohm Semiconductor
SENSOR OPTO SLOT 1.2X0.2 MM SMD
Lowest to $0.9651
ECAD model for RPI-0128T81
Rohm Semiconductor
SENSOR OPTO SLOT 1MM TRANS THRU
Lowest to $0.2005
ECAD model for RPI-124
Rohm Semiconductor
Photointerrupter Transmissive 2mm Phototransistor 4-Pin Bulk / SENSOR OPTO SLOT 2MM TRANS THRU
Lowest to $0.2451
ECAD model for RPI-222
Rohm Semiconductor
SENSOR OPTO SLOT 3MM TRANS THRU
Lowest to $0.2129
ECAD model for RPI-352

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2093 $50.2320
585+ $0.1718 $100.5030
905+ $0.1664 $150.5920
1,245+ $0.1610 $200.4450
1,610+ $0.1557 $250.6770
2,150+ $0.1396 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 240 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention