EN
  • EN
  • DE

NETAPP 111-01006 - NetApp Qlogic 2-port Unified Tgt 10GbE SFP+ PCIe

Part No NETAPP 111-01006 - NetApp Qlogic 2-port Unified Tgt 10GbE SFP+ PCIe
Manufacturer NetApp
Catalog Network Cards
Description NetApp Qlogic 2-port Unified Tgt 10GbE SFP+ PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1434435-NETAPP 111-01006 - NetApp Qlogic 2-port Unified Tgt 10GbE SFP+ PCIe
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-01006 - NetApp Qlogic 2-port Unified Tgt 10GbE SFP+ PCIe CAD Model

Description

The NETAPP 111-01006 is a high-performance QLogic 2-port Unified Target 10 Gigabit Ethernet (10GbE) SFP+ PCIe card designed to provide NetApp storage systems with enhanced network connectivity and bandwidth for data-intensive applications. Featuring two SFP+ ports, this card delivers high-speed data transfers over 10GbE networks, making it ideal for storage networking, cloud computing, and data center environments that demand high throughput and low latency. The card's unified target capability allows it to support multiple storage protocols over a single network connection, providing flexibility in storage network design and simplifying the IT infrastructure. This is particularly beneficial in environments where both block (iSCSI) and file (NFS, CIFS) level storage access is required. The inclusion of PCIe connectivity ensures compatibility with a wide range of NetApp storage systems while offering easy installation and integration into existing environments. The QLogic 2-port 10GbE SFP+ PCIe card is equipped with advanced features such as Quality of Service (QoS) and hardware offloads, including TCP/IP and iSCSI offload, reducing CPU utilization and improving overall system performance. Its reliability, combined with NetApp's support and integration, makes it an essential component for modernizing storage networks to meet the demands of next-generation data centers.

You May Also Be Interested in

HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess