EN
  • EN
  • DE

NETAPP X1941A - Netapp 5M Cluster Cable

Part No NETAPP X1941A - Netapp 5M Cluster Cable
Manufacturer NetApp
Catalog Cables
Description Netapp 5M Cluster Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1433576-NETAPP X1941A - Netapp 5M Cluster Cable
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1941A - Netapp 5M Cluster Cable CAD Model

Description

The NETAPP X1941A is a high-quality 5-meter cluster cable designed to facilitate the connection between NetApp storage systems. This cable is specifically engineered to support the high-speed data transfer required for clustering NetApp systems, ensuring reliable and efficient communication between multiple storage nodes. Its length allows for flexible placement of storage units within a data center, providing enough reach to accommodate various configurations while maintaining optimal data integrity and transmission speed. The X1941A cluster cable is an essential component for businesses leveraging NetApp's clustered data ONTAP environment, enabling scalable and high-performance storage solutions that can grow with organizational data needs. By ensuring a seamless and high-speed connection between clustered systems, this cable plays a crucial role in maximizing system uptime, data availability, and overall storage network performance.

You May Also Be Interested in

NetApp
NetApp 5M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp compatible SFP+ 10G Direct Attach 3M
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 0.5M Mini SAS HD to HD 12Gb Cable
Need more? Email Us
NetApp
Netapp 1M QSFP-QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-PWEX-1017
Need more? Email Us
NetApp
Netapp 5m QSFP to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro SATA Cable (2Ft.). Cable length: 0.6 m, Product colour: Red
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess