EN
  • EN
  • DE

100-000001156

Part No 100-000001156
Manufacturer Amd
Catalog CPU
Description Ryzen 5 PRO 4655GE (6C 12T 3.3/4.2GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436444-100-000001156
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000001156 CAD Model

Description

The 100-000001156 from AMD's Tray lineup is a Ryzen 5 PRO 4655GE processor, designed for business and professional environments requiring high reliability and performance. This CPU stands out with 6 cores and 12 threads, enabling excellent multitasking capabilities with a base clock of 3.3 GHz and a boost up to 4.2 GHz. The 'GE' suffix denotes its energy efficiency and low power consumption while still delivering potent processing power. This model supports advanced security features and full memory encryption, essential for sensitive data protection in professional settings. Being a 'Tray' variant, it is typically sold in bulk to system builders and OEMs, allowing for customization and integration into a wide range of computing solutions.

You May Also Be Interested in

Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Dell
Intel E5-2630v3 2.4GHz 8C 20M 85W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Dell
Intel E5-2609v3 1.9GHz 6C 15M 85W
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us
Dell
DELL Xeon Gold 6240
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess