EN
  • EN
  • DE

NJG1144KA1

Part No NJG1144KA1
Manufacturer New Japan Radio
Description GPS LOW NOISE AMPLIFIER GaAs MMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Japan Radio
Win Source Part Number 1231182-NJG1144KA1
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NJG1144KA1 CAD Model

Description

The NJG1144KA1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by New Japan Radio (NJR). It is designed for use in various wireless communication systems and features low insertion loss, high isolation, and high-power handling capabilities. This switch is suitable for applications requiring fast switching speeds and minimal signal distortion.

Applications:

  • Wireless LAN (WLAN): Used in Wi-Fi routers and access points for antenna switching.
  • Bluetooth Devices: Employed in Bluetooth modules for signal routing and selection.
  • Cellular Phones: Utilized in mobile phones for band switching and antenna selection.
  • Wireless Communication Systems: Integrated into various wireless communication devices requiring signal routing.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers for signal switching.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state.
  • High Isolation: Prevents signal leakage when the switch is in the OFF state.
  • High-Power Handling: Capable of handling high RF power levels without performance degradation.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Single Positive Control Voltage: Simplifies control circuitry and system integration.
  • Small Package Size: Allows for compact designs and efficient board space utilization.
  • Surface Mount Technology (SMT): Facilitates easy assembly and integration into electronic devices.

Benefits:

  • Improved Signal Quality: Low insertion loss ensures minimal signal degradation.
  • Reduced Interference: High isolation prevents unwanted signal leakage and interference.
  • Enhanced System Reliability: High-power handling capability ensures stable performance under high power conditions.
  • Fast Response Time: Rapid switching speed enables quick signal path selection.
  • Simplified Design: Single control voltage simplifies the control circuitry.

Additional Details:

The NJG1144KA1 operates over a wide frequency range, typically from DC to several GHz, making it versatile for various applications. The switch's control voltage and current consumption are important parameters for optimizing power efficiency. The datasheet includes detailed S-parameter data, which is crucial for designing impedance matching networks. The device is also designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The package dimensions and pinout information are provided to facilitate proper board layout and assembly. Proper grounding and impedance matching are essential for achieving optimal performance with this switch.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2601 $58.5225
545+ $0.2134 $116.3030
840+ $0.2069 $173.7960
1,155+ $0.2002 $231.2310
1,495+ $0.1935 $289.2825
2,000+ $0.1735 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,200 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess