EN
  • EN
  • DE

NJG1615HA8-TE1

Part No NJG1615HA8-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997695-NJG1615HA8-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJG1615HA8-TE1 CAD Model

Description

The New Japan Radio NJG1615HA8-TE1 is a GaAs SPDT (Single-Pole Double-Throw) switch designed for various RF (Radio Frequency) applications. This switch offers low insertion loss, high isolation, and excellent linearity, making it suitable for use in wireless communication systems and other RF front-end modules.

Applications:

  • Wireless LAN (WLAN): Used in WLAN routers and access points for antenna switching.
  • Bluetooth devices: Integrated into Bluetooth modules for selecting between different antennas or RF paths.
  • Mobile phones: Employed in mobile phones for switching between different frequency bands or antenna configurations.
  • Satellite communication systems: Used in satellite transceivers for signal routing.
  • Test and measurement equipment: Integrated into RF test instruments for signal switching and routing.

Features:

  • SPDT Configuration: Provides two selectable RF paths.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state.
  • High Isolation: Prevents signal leakage between the two RF paths when the switch is in the OFF state.
  • Excellent Linearity: Maintains signal fidelity by minimizing distortion.
  • Compact Package: Small package size allows for easy integration into space-constrained applications.

Benefits:

  • Improved RF Performance: Low insertion loss and high isolation enhance signal quality and range.
  • Reduced System Size: Compact package size minimizes board space requirements.
  • Enhanced Signal Integrity: Excellent linearity ensures accurate signal transmission.
  • Versatile Applications: Suitable for a wide range of RF switching applications.
  • Cost-Effective Solution: Provides high performance at a competitive price.

The NJG1615HA8-TE1's performance characteristics make it well-suited for wireless communication systems where signal integrity and efficiency are critical. Its compact size and ease of use simplify the design of RF front-end modules. Datasheets provide detailed information on its electrical characteristics, switching speeds, and control voltages. Proper handling and ESD precautions are recommended during installation and operation.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess