The NJM2113 is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR). It is a general-purpose amplifier designed for a wide range of audio and instrumentation applications, offering high performance and reliability.
Applications
- Audio amplification
- Active filters
- Signal conditioning
- Instrumentation amplifiers
- Line drivers
Features
- Low Noise
- High Gain
- Wide Bandwidth
- Low Distortion
- Dual Operational Amplifier
Benefits
- Provides accurate signal amplification
- Enhances audio quality
- Reduces noise in sensitive circuits
- Simplifies circuit design with dual op-amp configuration
- Offers high performance in a variety of applications
Specifications
The NJM2113 features a typical gain bandwidth product of around 10 MHz. It operates with a supply voltage range typically from ±4V to ±18V. The input offset voltage is generally low, around 1mV. The slew rate is typically around 3V/μs. The operating temperature range is typically between -20°C and +75°C. The low noise characteristics make it suitable for applications where signal integrity is crucial, while the high gain and wide bandwidth allow it to amplify a broad range of signals accurately. The dual op-amp configuration allows for efficient use of board space and simplifies circuit design. The low distortion ensures high-fidelity signal reproduction. This op-amp is often used in audio equipment, instrumentation, and other applications where high performance and reliability are essential. The NJM2113 offers a cost-effective solution for many amplifier needs.
Its robust performance characteristics make it a suitable choice for designers looking for a versatile and dependable op-amp.