EN
  • EN
  • DE

NJM2847F3-012-TE2

Part No NJM2847F3-012-TE2
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082212-NJM2847F3-012-TE2
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2847F3-012-TE2 CAD Model

Description

The NJM2847F3-012-TE2 is a low dropout regulator (LDO) from New Japan Radio (NJR), designed to provide a stable and regulated output voltage. It is particularly well-suited for applications where efficiency and space are crucial, such as in battery-powered and portable devices.

Applications

  • Battery-Powered Devices: Provides stable voltage regulation to prolong battery life.
  • Portable Electronics: Commonly used in smartphones, tablets, and other mobile devices.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable devices.
  • Power Management Systems: Integrated into power management circuits for efficient voltage control.
  • Consumer Electronics: Utilized in various consumer products like digital cameras and audio players.

Features

  • Low Dropout Voltage: Ensures efficient operation even with minimal input-output voltage difference.
  • High Output Voltage Accuracy: Offers a precise and consistent output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the regulator to prevent overheating and damage.
  • Compact Package: Available in small packages, making it ideal for space-constrained designs.
  • Low Quiescent Current: Minimizes power consumption when idle, extending battery life.
  • Fixed Output Voltage: Provides a pre-set output voltage for simplified design.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation contribute to longer battery runtime.
  • Reliable Performance: Accurate output voltage ensures stable operation of connected components.
  • Enhanced Protection: Overcurrent and thermal shutdown features prevent damage and improve reliability.
  • Simplified Design: Compact package and fixed output voltage streamline circuit design.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive price.

Additional Details

The NJM2847F3-012-TE2 is typically designed to operate with an input voltage range from 2.5V to 6.0V. It delivers a fixed output voltage; in this case, likely around 1.2V, which can be confirmed by checking the specific datasheet. The dropout voltage is typically below 0.2V at the rated output current. It includes built-in protections against short circuits and over-temperature conditions. The operating temperature range is usually specified between -40°C to +85°C. It is often available in a small SOT-23 or similar surface-mount package. As always, the precise output voltage and additional specifications should be verified using the manufacturer's datasheet corresponding to the specific part number.

You May Also Be Interested in

Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess