EN
  • EN
  • DE

NJM2872AF47-TE1

Part No NJM2872AF47-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Description Ldo Vreg 4.7V 0.15A SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1082226-NJM2872AF47-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2872AF47-TE1 CAD Model

Description

The NJM2872AF47-TE1 is a low dropout (LDO) voltage regulator manufactured by New Japan Radio (NJR). This component is designed to provide a stable and regulated output voltage even when the input voltage is close to the desired output. It is often used in battery-powered devices and other applications where efficiency and a small footprint are important.

Applications

  • Battery-Powered Devices: Provides efficient voltage regulation to maximize battery life.
  • Portable Electronics: Found in devices like smartphones, tablets, and portable media players.
  • Wireless Communication Devices: Used in Bluetooth modules, Wi-Fi devices, and other wireless systems.
  • Microcontroller Power Supplies: Provides a stable voltage supply for microcontrollers and other digital circuits.
  • Sensor Systems: Regulates power for sensors and data acquisition systems.

Features

  • Low Dropout Voltage: Maintains stable output voltage with minimal input-output voltage difference.
  • High Output Voltage Accuracy: Delivers a precise and consistent output voltage.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when idle, extending battery life.
  • Fixed Output Voltage: Offers a pre-set output voltage for ease of design.

Benefits

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery runtime.
  • Reliable Performance: Stable output voltage ensures reliable operation of connected devices.
  • Enhanced Protection: Overcurrent and thermal shutdown features protect against damage and improve reliability.
  • Simplified Design: Small package size and fixed output voltage simplify circuit design and reduce board space.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive price.

Additional Details

The NJM2872AF47-TE1 typically operates with an input voltage range of 2.5V to 6.0V and outputs a fixed voltage around 4.7V (as indicated by the '47' in the part number), but it's crucial to confirm this with the official datasheet. The dropout voltage is usually very low, allowing the regulator to function even when the input voltage is only slightly higher than the output. It also includes built-in protection mechanisms against short circuits and over-temperature conditions. The typical operating temperature range is -40°C to +85°C. The component is commonly packaged in a small SOT-23 or similar surface-mount package. Always refer to the manufacturer's datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess